EN
  • EN
  • DE

ADD5211ACPZ-R7

Part No ADD5211ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description Four-String, White LED Driver for LCD Backlight Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage Supply MIN 4.5V
Voltage Supply MAX 40V
Output Current per Channel 200mA
Frequency 200kHz ~ 1.2MHz
Dimming PWM
Applications Backlight, Lighting
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1139955-ADD5211ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADD5211
Introduction Date February 21, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADD5211ACPZ-R7 CAD Model

Description

Analog Devices ADD5211ACPZ-R7 LED Driver IC

The ADD5211ACPZ-R7 is a high-performance LED driver integrated circuit (IC) from Analog Devices Inc., designed to efficiently manage and drive LEDs in a variety of lighting applications. This versatile IC is ideal for backlighting LCD panels, as well as for general illumination and automotive lighting systems. Its compact, lead-frame chip scale package (LFCSP) ensures a minimal footprint on the circuit board, making it suitable for space-constrained applications.

With a wide input voltage range of 4.5V to 40V, the ADD5211ACPZ-R7 can accommodate a broad spectrum of power supplies, making it adaptable to various operating conditions. The IC features an integrated boost converter, which is capable of driving up to six strings of LEDs in series, ensuring consistent brightness and enhancing the overall efficiency of the lighting system.

One of the key attributes of the ADD5211ACPZ-R7 is its ability to provide a constant current to each LED string, which is crucial for maintaining uniform luminance across all LEDs. This is achieved through the IC's precision current matching, which ensures that the current variance between strings is minimal. Additionally, the device includes built-in protection features such as over-voltage, over-temperature, and LED open/short circuit protection, safeguarding the LEDs and extending their lifespan.

The IC also supports dimming functionality, which can be controlled either through a pulse-width modulation (PWM) input or an analog voltage, providing designers with flexibility in controlling the brightness levels according to the requirements of their application. This makes the ADD5211ACPZ-R7 an excellent choice for applications that require dynamic lighting effects or energy-saving features through dimming.

For ease of integration, the ADD5211ACPZ-R7 is available in a 32-lead LFCSP package, designated by the "-R7" suffix, and is specified over the -40°C to +125°C temperature range, which is suitable for automotive and industrial environments. With its robust design and comprehensive feature set, the ADD5211ACPZ-R7 from Analog Devices Inc. is a reliable and efficient solution for driving high-brightness LEDs in a diverse array of lighting applications.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Aic
Lowest to $0.5556

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9719 $51.8876
10+ $10.6436 $106.4360
15+ $10.3110 $154.6650
21+ $9.9784 $209.5464
26+ $9.6458 $250.7908
35+ $8.6480 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess