EN
  • EN
  • DE

ADCMP602BRMZ-REEL

Part No ADCMP602BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP TTL/CMOS 1CHAN 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Comparator with Latch CMOS, TTL 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADCMP602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADCMP602BRMZ-REELTR, ADCMP602BRMZ-REEL-ND, ADCMP602BRMZ-REELCT, ADCMP602BRMZ-REELDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910266-ADCMP602BRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADCMP602BRMZ-REEL CAD Model

Description

ADCMP602BRMZ-REEL by Analog Devices Inc.

The ADCMP602BRMZ-REEL is a high-performance, fast comparator from Analog Devices Inc., designed to deliver precision voltage comparison with ultra-fast propagation delays. This device is part of the ADCMP602 series and comes in a compact MSOP package, making it ideal for space-constrained applications that require high-speed signal processing.

Featuring a wide supply voltage range from 2.5V to 5.5V, the ADCMP602BRMZ-REEL offers design flexibility and is suitable for various systems operating on different power levels. It is capable of handling input signals with frequencies up to GHz range, which makes it an excellent choice for high-speed data acquisition systems, clock and data recovery circuits, and pulse-shape discrimination applications.

The comparator is engineered with a latch function that provides the ability to hold the output state, adding to its versatility in complex digital systems. The device also includes overdrive and undervoltage lockout features, ensuring reliable operation even under challenging conditions. The ADCMP602BRMZ-REEL's fast overdrive recovery time ensures minimal errors in fast-changing signal environments.

With its rail-to-rail input and output capability, the ADCMP602BRMZ-REEL can process signals that span the entire power supply range, maximizing the dynamic range and improving signal integrity. Its low input offset voltage and hysteresis contribute to its high accuracy, making it an excellent choice for precision applications.

The ADCMP602BRMZ-REEL comes in a RoHS-compliant and lead-free reel packaging, reflecting Analog Devices Inc.'s commitment to environmental sustainability. This packaging facilitates easy integration into automated manufacturing processes, reducing production time and costs.

In summary, the ADCMP602BRMZ-REEL from Analog Devices Inc. is a superior choice for engineers looking for a high-speed comparator with excellent performance characteristics. Its combination of speed, precision, and versatility makes it well-suited for telecommunications, instrumentation, and automated test equipment, among other high-speed signal processing applications.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7296 $59.6736
34+ $3.4890 $118.6260
52+ $3.3688 $175.1776
74+ $3.1281 $231.4794
96+ $3.0079 $288.7584
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,580 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess