EN
  • EN
  • DE

DELL JV1MV - CADDY 1.8 GEN13

Part No DELL JV1MV - CADDY 1.8 GEN13
Manufacturer Dell
Catalog IT infrastructure Accessories
Description CADDY 1.8 GEN13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388451-DELL JV1MV - CADDY 1.8 GEN13
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL JV1MV - CADDY 1.8 GEN13 CAD Model

Description

The DELL JV1MV - CADDY 1.8 GEN13 is a compact and highly efficient hard drive caddy designed specifically for 1.8-inch hard drives, catering to the latest generation 13 Dell PowerEdge servers. This caddy enables the integration of smaller form-factor hard drives into the server environment, which is ideal for applications that require high-speed storage solutions without occupying much space. The JV1MV model is intelligently engineered to ensure perfect compatibility with Dell PowerEdge servers, promoting optimal server performance. It is constructed from durable materials, offering excellent protection for the hard drive against physical impacts and improving the reliability of the server's storage system. This caddy's design encompasses ease of use, allowing for quick and straightforward installation or swapping of hard drives, which significantly reduces server downtime. It further supports the expansion of server storage capabilities in a space-efficient manner. DELL's JV1MV caddy is an indispensable component for IT professionals aiming to enhance their server's storage with compact 1.8-inch hard drives, providing a blend of performance, reliability, and efficiency.

You May Also Be Interested in

EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess