EN
  • EN
  • DE

ADCMP562BRQZ-RL7

Part No ADCMP562BRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR PECL DUAL 20QSOP / Comparator Dual -5.45V/5.25V 20-Pin QSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Complementary, PECL
Supply Voltage - Operating ±4.75 V to 5.25 V
Voltage - Input Offset (Max) 2mV @ -5.2V, 5V
Current - Input Bias (Max) 3μA @ -5.2V,5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 5mA, 28mA, 13mA
CMRR, PSRR (Typ) 80dB CMRR, 85dB PSRR
Propagation Delay (Max) 0.83ns
Hysteresis ±1mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 039123-ADCMP562BRQZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADCMP562
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADCMP562BRQZ-RL7 CAD Model

Description

The ADCMP562BRQZ-RL7 is a high-performance, fast comparator designed by Analog Devices Inc., a leader in high-precision electronics. This device is engineered to provide rapid signal comparison for a wide range of applications, including data acquisition systems, high-speed triggering circuits, and zero-crossing detectors. The ADCMP562BRQZ-RL7 is well-suited for systems that require high-speed, precise voltage level detection and timing generation.

Key Features:

  • High-Speed Operation: The comparator boasts a fast propagation delay, ensuring quick response times in critical applications where timing is paramount.
  • Low Voltage Operation: It operates at low voltage levels, making it suitable for portable and low-power devices without compromising speed or performance.
  • Dual Channels: The presence of dual channels allows for simultaneous comparison of two separate input signals, increasing the versatility of the device.
  • Latched Output: The latched output feature provides stable output levels, which is essential for reliable digital interfacing and prevents signal chatter.
  • Adjustable Hysteresis: Users can adjust the hysteresis to optimize performance for different signal conditions, enhancing the comparator's flexibility.

Applications:

  • High-speed data acquisition systems
  • Pulse and square wave generation
  • Window comparators
  • Zero-crossing detectors
  • High-speed VCOs, PLLs, and FPGAs

Product Specifications:

Parameter Value
Supply Voltage Range ±2.5 V to ±5.5 V
Propagation Delay (Typ) 2.5 ns
Input Offset Voltage 5 mV
Operating Temperature Range -40°C to +85°C
Package 16-lead QSOP

The ADCMP562BRQZ-RL7 by Analog Devices Inc. is an excellent choice for designers and engineers looking for a high-speed, dual comparator with a reliable performance. Its advanced features and robust design make it a versatile component for any high-speed electronic system.

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9180 $54.0980
25+ $4.0353 $100.8825
39+ $3.9092 $152.4588
53+ $3.7831 $200.5043
69+ $3.6570 $252.3330
92+ $3.2787 $301.6404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess