EN
  • EN
  • DE

ADCMP396ARZ

Part No ADCMP396ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR QUAD RRO 16SOIC / Comparator General Purpose Open Drain 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Type General Purpose
Number of Elements 4
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 2.3V ~ 5.5V
Voltage - Input Offset (Max) 2.5mV @ 5V
Current - Input Bias (Max) 0.03µA
Current - Quiescent (Max) 59.4µA
CMRR, PSRR (Typ) 74dB CMRR, 80dB PSRR
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Base Product Number ADCMP396
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADCMP396ARZ,-2735-ADCMP396ARZ,2156-ADCMP396ARZ
Standard Package 48
Win Source Part Number 1006698-ADCMP396ARZ
Ultra Librarian 3D Model Ultra Librarian ADCMP396ARZ CAD Model

Description

ADCMP396ARZ - Analog Devices Inc.

The ADCMP396ARZ is a cutting-edge voltage comparator manufactured by Analog Devices Inc., designed to provide high-speed, precise voltage comparison solutions for a broad range of applications. This component is part of Analog Devices' ADCMP39x series, known for their reliability and performance in critical electronic systems.

Encased in a compact ROHS-compliant SOIC-8 package, the ADCMP396ARZ is engineered for surface-mount technology, making it suitable for modern, densely-packed electronic assemblies. The device operates over a wide single or dual supply voltage range, accommodating various system requirements and ensuring versatility across different platforms.

Key Features:

  • Supply Voltage: The ADCMP396ARZ operates efficiently across a broad supply voltage range, making it adaptable to both single and dual supply operations.
  • Output Type: It features a push-pull output that delivers robust drive capability, eliminating the need for external pull-up resistors and simplifying circuit design.
  • Propagation Delay: With its fast propagation delay, the ADCMP396ARZ ensures rapid response times, which is crucial for high-speed applications.
  • Package: The SOIC-8 package is not only space-efficient but also compatible with standard PCB manufacturing processes, facilitating ease of integration into various designs.

Applications:

  • High-speed data acquisition systems
  • Window comparators
  • Zero-crossing detectors
  • Voltage level monitoring
  • Logic level conversion/shifting
  • Pulse and square wave generation

The ADCMP396ARZ is tailored for environments that demand high-speed operation and precision. Its robust design ensures that it can withstand the rigors of industrial environments, while its low power consumption makes it suitable for portable and battery-powered applications. Whether it's for critical monitoring tasks or for ensuring signal integrity in digital circuits, the ADCMP396ARZ from Analog Devices Inc. stands out as a reliable and efficient solution for voltage comparison needs.

For designers and engineers looking to incorporate a high-performance voltage comparator into their systems, the ADCMP396ARZ provides a compelling option with its blend of speed, accuracy, and flexibility, backed by the reputation of Analog Devices Inc. for quality and innovation.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess