EN
  • EN
  • DE

ADCMP393ARZ

Part No ADCMP393ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR QUAD RRO 14SOIC  /  Comparator General Purpose Rail-to-Rail 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Type General Purpose
Number of Elements 4
Output Type Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.3V ~ 5.5V
Voltage - Input Offset (Max) 2.5mV
Current - Input Bias (Max) 0.03µA
Current - Quiescent (Max) 36.8µA
CMRR, PSRR (Typ) 74dB CMRR, 80dB PSRR
Propagation Delay (Max) 4.2µs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Base Product Number ADCMP393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADCMP393ARZ,ANAANAADCMP393ARZ,-2735-ADCMP393ARZ
Standard Package 56
Win Source Part Number 1196075-ADCMP393ARZ
Ultra Librarian 3D Model Ultra Librarian ADCMP393ARZ CAD Model

Description

The ADCMP393ARZ is a high-performance, precision micropower comparator from Analog Devices Inc., designed for a wide range of applications that require fast response times, low power consumption, and high reliability. This comparator is housed in a compact SOIC package, making it suitable for space-constrained applications.

Key Features

  • Low Voltage Operation: The device can operate from a single 2.5V to 5.5V supply, making it ideal for battery-powered and portable devices.
  • Low Power Consumption: With a quiescent current of just 60 µA, the ADCMP393ARZ is optimized for power-sensitive applications.
  • Fast Propagation Delay: The comparator boasts a fast propagation delay of typically 4 µs, ensuring quick response times in critical signal processing tasks.
  • Push-Pull Output: The push-pull output stage eliminates the need for a pull-up resistor and allows for direct interfacing with TTL and CMOS logic.
  • Over-The-Top® Input: The innovative Over-The-Top® input structure allows the input voltage range to extend 0.3V above VCC and 0.3V below GND, providing enhanced flexibility in signal comparison.

Applications

The ADCMP393ARZ is versatile and can be used in a multitude of applications, including:

  • Portable Medical Devices
  • Battery Monitoring Systems
  • Industrial Process Control
  • Window Comparators
  • Zero-Crossing Detectors
  • Level Shift Detection

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADCMP393ARZ is no exception. It is manufactured using a robust process that ensures high performance over the device's entire temperature range. The ADCMP393ARZ is RoHS compliant and is designed to meet the stringent requirements of industrial and commercial applications.

For design engineers looking for a reliable and efficient comparator solution, the ADCMP393ARZ from Analog Devices Inc. offers an excellent balance of speed, power efficiency, and versatility, making it a top choice for precision signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess