EN
  • EN
  • DE

ADCMP354YKS-REEL7

Part No ADCMP354YKS-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP/REF OD ACTIVE HI SC70-4 / Comparators and Reference Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 2.25V ~ 5.5V
Current - Input Bias (Maximum) 170μA at 5.5V
Current - Quiescent (Maximum) 15μA
Hysteresis 15mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SC-82A, SOT-343
Mounting Style SMD
Supplier Device Package SC-70-4
Part Number Series ADCMP354
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807740-ADCMP354YKS-REEL7
Ultra Librarian 3D Model Ultra Librarian ADCMP354YKS-REEL7 CAD Model

Description

Analog Devices Inc. ADCMP354YKS-REEL7

The ADCMP354YKS-REEL7 is a high-performance, ultra-low-power comparator manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. Designed for systems where efficiency and accuracy are paramount, this comparator is an excellent choice for a wide range of applications, including portable and battery-powered devices, sensor interfaces, and signal processing circuits.

This particular model comes in a compact, surface-mountable SC-70 package, making it suitable for space-constrained applications. Its small footprint does not compromise its functionality or reliability, making it a versatile component for modern electronics design. The ADCMP354YKS-REEL7 is provided in tape and reel packaging, facilitating automated assembly processes and volume production.

Featuring a single supply operation that ranges from 1.7V to 5.5V, the ADCMP354YKS-REEL7 is adaptable to various power environments, ensuring compatibility with both low-voltage and standard logic systems. Its low operating voltage also contributes to its ultra-low power consumption, which is critical for extending the battery life of portable devices.

The device boasts a fast propagation delay, which is essential for applications requiring quick response times. This makes the ADCMP354YKS-REEL7 an excellent choice for high-speed signal processing and control systems. Additionally, the comparator's push-pull output stage is designed to drive capacitive loads effectively, ensuring a robust signal transmission without the need for external pull-up resistors.

Analog Devices Inc. has equipped the ADCMP354YKS-REEL7 with over-temperature and ESD protection, enhancing the component's durability and longevity in harsh environments. This level of protection, combined with the comparator's precision performance, ensures reliable operation over a wide temperature range, which is vital for industrial and automotive applications.

In summary, the ADCMP354YKS-REEL7 from Analog Devices Inc. is a superior choice for designers seeking a low-power, high-speed comparator that can be seamlessly integrated into a variety of electronic systems. Its combination of small package size, low voltage operation, and robust performance makes it an indispensable component for the development of efficient and reliable electronic products.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3903 $55.6120
90+ $1.1408 $102.6720
140+ $1.1052 $154.7280
190+ $1.0695 $203.2050
245+ $1.0339 $253.3055
325+ $0.9269 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,113 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess