EN
  • EN
  • DE

ADCLK946BCPZ-REEL7

Part No ADCLK946BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description Six LVPECL Outputs, SiGe Clock Fanout Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SiGe
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, CMOS, LVDS, LVPECL
Output LVPECL
Frequency - Max 4.8GHz
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-VQ (4x4)
Win Source Part Number 1139915-ADCLK946BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADCLK946
Introduction Date April 24, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADCLK946BCPZ-REEL7 CAD Model

Description

Introducing the ADCLK946BCPZ-REEL7 from Analog Devices Inc.

The ADCLK946BCPZ-REEL7 is a high-performance, ultrafast clock/data buffer designed by the renowned semiconductor company, Analog Devices Inc. This advanced component is engineered to cater to the demanding requirements of high-speed data communication systems, offering exceptional signal integrity and timing precision.

Key Features

  • Low Skew: The device boasts exceptionally low skew outputs, ensuring synchronous signal distribution, which is critical for maintaining the integrity of high-speed digital signals.
  • High Bandwidth: With a wide bandwidth, the ADCLK946BCPZ-REEL7 is capable of supporting very high data rates, making it an ideal choice for applications that require rapid data processing and transfer.
  • Differential LVPECL Outputs: The differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs provide robust signaling in noisy environments, reducing the risk of data corruption.
  • Single-Ended to Differential Conversion: This device can convert single-ended inputs to differential outputs, enhancing signal quality and reducing susceptibility to electromagnetic interference.
  • Power Efficiency: Analog Devices Inc. has optimized the ADCLK946BCPZ-REEL7 for low power consumption, making it suitable for energy-sensitive applications.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the product is designed for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the ADCLK946BCPZ-REEL7 allows it to be used across a wide range of applications, including:

  • Data communication and networking equipment
  • High-speed digital signal processing
  • Test and measurement systems
  • Clock distribution networks
  • High-performance computing

Product Availability

The ADCLK946BCPZ-REEL7 comes in a tape and reel format, denoted by the 'REEL7' suffix, facilitating efficient assembly for high-volume production. It reflects Analog Devices Inc.'s commitment to providing solutions that are both high-quality and convenient for manufacturers.

With its robust feature set and reliable performance, the ADCLK946BCPZ-REEL7 is a testament to Analog Devices Inc.'s expertise in creating components that push the boundaries of speed and precision in electronic systems.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3408 $61.3632
8+ $12.5874 $100.6992
13+ $12.1940 $158.5220
17+ $11.8007 $200.6119
22+ $11.4073 $250.9606
30+ $10.2272 $306.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess