Product Overview: ADAU1962AWBSTZ
The ADAU1962AWBSTZ is a high-performance, 12-channel digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional audio quality. This integrated circuit is part of Analog Devices' SigmaDSP® family and is tailored for professional and high-end consumer audio equipment. It provides a flexible interface with a variety of digital audio input formats, making it suitable for a wide range of applications such as digital mixing consoles, digital audio effects processors, and multi-channel audio systems.
Key Features
- High Channel Count: 12 DAC channels enable multi-channel audio output for immersive sound experiences.
- High Resolution: Supports 24-bit audio data for high-fidelity sound reproduction.
- Sampling Rates: Flexible sampling rates ranging from 8 kHz to 192 kHz accommodate various audio standards and quality requirements.
- Dynamic Range: Features a wide dynamic range, ensuring low noise and high signal integrity.
- Integrated PLL: The onboard phase-locked loop (PLL) allows for a jitter-reduced clock input, enhancing audio quality.
- Power Efficiency: Low power consumption makes it ideal for applications where energy efficiency is a concern.
- Package: Available in a 64-lead LQFP (low profile quad flat package), which is suitable for compact hardware designs.
Applications
- A/V Receivers
- Professional Audio Mixing Consoles
- Automotive Audio Systems
- Home Theater Systems
- Digital Audio Effects Processors
Technical Specifications
| Attribute |
Details |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
ADAU1962AWBSTZ |
| Resolution |
24-bit |
| Sample Rate |
8 kHz to 192 kHz |
| Dynamic Range |
High |
| Supply Voltage |
Varies by section (Analog, Digital, PLL) |
| Interface Type |
Serial (I²S, TDM) |
| Package / Case |
64-LQFP |
| Operating Temperature |
Specified by Manufacturer |
The ADAU1962AWBSTZ represents Analog Devices Inc.'s commitment to delivering high-quality audio components that meet the rigorous demands of today's audio professionals and enthusiasts.