EN
  • EN
  • DE

ADAU1702JSTZ

Part No ADAU1702JSTZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 28bit/56bit 25MHz 25MIPS Automotive 48-Pin LQFP Tray / IC AUDIO PROC 2ADC/4DAC 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Sigma
Clock Rate 25MHz
On-Chip RAM 3kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 143253-ADAU1702JSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADAU1702
Introduction Date October 13, 2005
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADAU1702JSTZ CAD Model

Description

The ADAU1702JSTZ is a fully integrated, single-chip SigmaDSP audio processor from Analog Devices Inc., designed to provide a complete audio system on a chip. Featuring a 28-/56-bit audio DSP engine, this processor is capable of executing high-performance audio processing with low power consumption, making it an ideal solution for a wide range of audio applications.

Key Features:

  • Integrated SigmaDSP Core: The 28-/56-bit processor core allows for sophisticated signal processing, enabling enhancements like equalization, dynamic range control, and other audio effects.
  • On-chip ADCs and DACs: With 24-bit conversion, this device offers high-quality analog-to-digital and digital-to-analog conversion, ensuring pristine audio fidelity.
  • Flexible Audio Routing: The ADAU1702JSTZ provides a versatile routing matrix that allows for a wide array of audio input and output configurations, catering to complex system designs.
  • Self-Boot Memory: The inclusion of self-boot EEPROM memory enables the device to operate independently of a microcontroller after initial programming, simplifying system design and reducing power consumption.
  • Multiple Control Interfaces: This processor supports I²C and SPI control interfaces, providing flexibility in system control and integration.
  • Clock Oscillator: An on-chip oscillator supports both crystal and external clock inputs, offering design flexibility and reducing external component count.

Applications:

The ADAU1702JSTZ is suitable for a variety of applications where high-quality audio processing is required. These include:

  • Home theater systems
  • Automotive audio systems
  • Portable and wireless speakers
  • Professional audio equipment
  • Digital effects processors

Package and Availability:

The ADAU1702JSTZ is available in a 48-lead LQFP (Low Profile Quad Flat Package), offering a compact footprint for space-constrained applications. As a product of Analog Devices Inc., known for their precision engineering and quality, the ADAU1702JSTZ is a reliable choice for integrating advanced audio processing into your next design project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess