EN
  • EN
  • DE

CCM033505LFTR122

Part No CCM033505LFTR122
Manufacturer Littelfuse Inc.
Catalog Memory Connectors - PC Card Sockets
Description CONN SIM/SAM CARD R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Card Type SIM, SAM Card
Number of Positions 6
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Type Surface Mount, Right Angle
Height Above Board 0.112" (2.85mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1629979-CCM033505LFTR122
Ultra Librarian 3D Model Ultra Librarian CCM033505LFTR122 CAD Model

Description

N

You May Also Be Interested in

Amphenol FCI
SMARTCARD CNR L26 F04 LF
Lowest to $0.8143
Molex, LLC
50 Position Card Connector CompactFlash Surface Mount, Right Angle Tin-Lead
Need more? Email Us
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH
Lowest to $10.3465
Molex, LLC
20H MICRO SO HEADER WITH DC PIN
Need more? Email Us
Molex, LLC
6 Position Card Connector SIM Card Surface Mount, Right Angle Gold
Lowest to $0.7581
AVX Corp/Kyocera Corp
MEMORY CARD CONNECTOR FOR MICROSIM CARD / MICROSIM CARD CONNECTOR SINGLE
Need more? Email Us
Molex, LLC
8 Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Need more? Email Us
Hirose Electric Co Ltd
microSD Card Connectors | CONN MICRO SD CARD PUSH-PULL
Lowest to $0.7841
JAE Electronics
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.4570

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess