EN
  • EN
  • DE

ADAU1462WBCPZ300

Part No ADAU1462WBCPZ300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32BIT SIGMADSP AUDIO 16K/48K /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SigmaDSP®
Package Tray
Type Sigma
Interface I2C, SPI
Clock Rate 294.912MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 192kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Base Product Number ADAU1462
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADAU1462WBCPZ300,505-ADAU1462WBCPZ300,ADAU1462WBCPZ300-ND
Standard Package 1
Win Source Part Number 1190995-ADAU1462WBCPZ300
Ultra Librarian 3D Model Ultra Librarian ADAU1462WBCPZ300 CAD Model

Description

The ADAU1462WBCPZ300 is a highly integrated, low-power audio digital signal processor (DSP) from the reputable manufacturer Analog Devices Inc. Designed for a wide range of audio applications, this advanced component is perfect for delivering superior audio performance and processing capabilities in consumer, automotive, and professional audio equipment.

Key Features:

  • High-Performance Signal Processing: The ADAU1462WBCPZ300 boasts a 32-bit, floating-point SHARC processor core, which allows for complex and high-quality audio signal processing. Its architecture is optimized for efficient audio filtering, dynamic range control, and audio effect processing.
  • Low Power Consumption: This DSP is designed to operate with low power consumption, making it ideal for battery-powered devices where power efficiency is crucial.
  • Flexible Audio I/O: With multiple input and output channels, the ADAU1462WBCPZ300 supports a variety of audio formats and interfaces, providing designers with the flexibility to integrate the DSP into a diverse range of audio systems.
  • Programmability: The device can be programmed via Analog Devices' SigmaStudio software, which offers a user-friendly graphical programming environment. This simplifies the development process and enables rapid prototyping and customization of audio processing flows.
  • Integrated Memory: With on-chip memory, the ADAU1462WBCPZ300 reduces the need for external memory components, thus saving space and cost in system design.

Applications:

  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Active Speakers and Soundbars
  • Portable Audio Devices

The ADAU1462WBCPZ300 is available in a compact 300-ball CSP_BGA package, providing a space-saving solution for modern audio systems. Its integration of advanced audio processing capabilities, coupled with low power consumption and a comprehensive development environment, makes it a top choice for designers looking to push the boundaries of audio performance in their products.

With Analog Devices Inc.'s commitment to quality and performance, the ADAU1462WBCPZ300 represents a premier choice for any audio processing application that demands high fidelity, efficiency, and flexibility.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9116 $56.7348
7+ $15.5172 $108.6204
10+ $15.0323 $150.3230
14+ $14.5474 $203.6636
18+ $14.0625 $253.1250
24+ $12.6077 $302.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess