The ADM3222ARWZ-REEL from Analog Devices Inc. is a high-performance, low-power, RS-232/V.28 transceiver solution, designed to operate from a single 3.3V power supply. This device is perfect for applications requiring efficient serial communication in industrial, telecommunications, and consumer products. It is provided in tape and reel packaging, making it suitable for automated assembly processes.
Key Features
- Interface Type: RS-232
- Data Rate: Up to 460 kbps
- Operating Voltage: 3.0V to 3.6V
- Number of Drivers/Receivers: 2/2
- ESD Protection: ±15kV IEC61000-4-2 Air-Gap Discharge
- Low Power Shutdown: Yes
- Package: 16-SOIC (0.295", 7.50mm Width)
- Temperature Range: -40°C to +85°C
- RoHS: Compliant
Product Description
The ADM3222ARWZ-REEL transceiver incorporates two drivers and two receivers, with the capability of operating at data signaling rates up to 460 kbps. The device features a low-power shutdown mode, which reduces power consumption when not in active use, making it ideal for battery-powered or power-sensitive systems.
With ESD protection of ±15kV, using the IEC61000-4-2 Air-Gap Discharge method, the ADM3222ARWZ-REEL ensures robustness and reliability in harsh environments. This level of protection is essential for preventing damage due to electrostatic discharge during handling or operation.
The device comes in a compact 16-SOIC package, which is suitable for space-constrained applications. The operating temperature range of -40°C to +85°C allows for deployment in a wide range of environmental conditions, ensuring consistent performance across various applications.
Compliance with RoHS regulations signifies that the ADM3222ARWZ-REEL adheres to the restrictions of hazardous substances, making it an environmentally friendly choice for electronic designs.
Applications
- Portable Computing
- Low Power Modems
- Battery-Powered Equipment
- Handheld Equipment
- Peripherals