EN
  • EN
  • DE

SSM2305CPZ-REEL7

Part No SSM2305CPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description Filterless High Efficiency Mono 2.8 W Class-D Audio Amplifier | IC AMP AUDIO 2.8W MONO D 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 2.8W x 1 at 4Ohm
Supply Voltage (V) 2.2V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-LFCSP-WD (3x3)
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Family Part Number SSM2305
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1259446-SSM2305CPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2305CPZ-REEL7 CAD Model

Description

Product Overview: SSM2305CPZ-REEL7

The SSM2305CPZ-REEL7 is a high-quality, audio amplifier integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact audio solution is part of the SSM2305 series, which is renowned for its exceptional audio performance and power efficiency. The SSM2305CPZ-REEL7 is specifically tailored for portable electronic devices where space is at a premium and power efficiency is crucial.

Key Features

  • Output Power: The SSM2305CPZ-REEL7 delivers 2.8W into a 4Ω load or 1.7W into an 8Ω load, ensuring robust sound output for its size.
  • Efficiency: With a 90% efficiency rate, this IC minimizes power loss and heat dissipation, making it an ideal choice for battery-powered applications.
  • Filterless Design: This amplifier operates without the need for external filters, reducing the overall component count and system cost.
  • Single-Supply Operation: It operates on a single supply voltage ranging from 2.5V to 5.5V, accommodating a variety of power sources and simplifying power management.
  • Pop & Click Suppression: The device includes pop and click suppression circuitry, which minimizes noise that can occur during turn-on and turn-off transitions.
  • Thermal Overload and Short-Circuit Protection: Built-in safety features protect the device from damage due to overheating or output shorts.

Applications

The SSM2305CPZ-REEL7 is ideal for a wide range of audio applications, particularly where space and power efficiency are critical. It's commonly used in:

  • Mobile Phones
  • Tablet Computers
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers

Packaging and Availability

The SSM2305CPZ-REEL7 comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. It is supplied in tape and reel packaging, which facilitates easy integration into automated manufacturing processes, making it an excellent choice for high-volume production.

With its combination of audio performance, power efficiency, and compact form factor, the SSM2305CPZ-REEL7 from Analog Devices Inc. stands out as a superior audio amplification solution for modern portable electronics.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0039 $51.0663
41+ $2.4647 $101.0527
63+ $2.3877 $150.4251
87+ $2.3107 $201.0309
112+ $2.2337 $250.1744
150+ $2.0026 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess