EN
  • EN
  • DE

ADAU1461WBCPZ-R7

Part No ADAU1461WBCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description SigmaDSP Stereo, Low Power, 96 kHz, 24-Bit Audio Codec with Integrated PLL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SigmaDSP
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Audio
Data Interface I2C, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 98 / 98
Dynamic Range, ADCs / DACs (db) Typ 99 / 101
Operating Supply Voltage 2.97 V ~ 3.65 V
Voltage - Supply, Digital 2.97 V ~ 3.65 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 1139539-ADAU1461WBCPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADAU1461
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADAU1461WBCPZ-R7 CAD Model

Description

Product Overview: ADAU1461WBCPZ-R7 by Analog Devices Inc.

The ADAU1461WBCPZ-R7 is a cutting-edge audio codec from the esteemed manufacturer Analog Devices Inc., known for its high-performance signal processing solutions. This codec is designed to deliver superior audio quality with low power consumption, making it an ideal choice for a wide range of applications, from automotive audio systems to professional audio equipment.

Key Features

  • High-Performance Codec: The ADAU1461WBCPZ-R7 boasts a 24-bit, stereo audio ADC and DAC with a dynamic range that ensures crisp, clear audio reproduction.
  • Low Power Consumption: Engineered for efficiency, this codec features low power operation, which is essential for battery-powered devices, ensuring longer usage times between charges.
  • Flexible Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 96 kHz, accommodating various audio quality requirements and standards.
  • Integrated DSP: An onboard digital signal processor allows for advanced audio signal processing, which can be customized for noise reduction, equalization, and other audio enhancements.
  • Configurable I/O: Multiple input and output channels provide flexibility in design, allowing for seamless integration into complex audio systems.

Applications

The ADAU1461WBCPZ-R7 is versatile and can be used in numerous audio applications, including:

  • Automotive Audio Systems
  • Home Theater Systems
  • Professional Audio Equipment
  • Portable Audio Devices
  • Active Speakers and Soundbars

Technical Specifications

With its compact 40-lead LFCSP (CP-40-7) package, the ADAU1461WBCPZ-R7 is designed for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.

Ordering Information

The product is available in reel packaging, denoted by the suffix "-R7", which is suitable for high-volume production needs. As a product of Analog Devices Inc., customers can expect reliable support and quality.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer service for assistance with the ADAU1461WBCPZ-R7 audio codec.

You May Also Be Interested in

Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9997 $51.9922
61+ $1.6408 $100.0888
95+ $1.5896 $151.0120
131+ $1.5383 $201.5173
169+ $1.4870 $251.3030
226+ $1.3332 $301.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess