EN
  • EN
  • DE

ADAU1303-32CDZ-R7

Part No ADAU1303-32CDZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 24BIT / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 40756-ADAU1303-32CDZ-R7
Ultra Librarian 3D Model Ultra Librarian ADAU1303-32CDZ-R7 CAD Model

Description

ADAU1303-32CDZ-R7: High-Performance Audio Processor

The ADAU1303-32CDZ-R7 is a cutting-edge audio processor from Analog Devices Inc., designed to deliver superior sound quality and advanced audio processing capabilities. This audio processor is a perfect solution for a wide range of applications, including automotive audio systems, home theater systems, and professional audio equipment.

Featuring a highly flexible SigmaDSP® core, the ADAU1303-32CDZ-R7 is capable of executing a comprehensive range of audio processing algorithms, including equalization, dynamics processing, and proprietary audio enhancement algorithms. The device provides designers with the power to create complex audio processing chains that can be customized to meet the specific needs of any audio application.

Key Features:

  • 28-/56-bit Audio DSP Engine: The ADAU1303-32CDZ-R7 boasts a powerful SigmaDSP engine that can handle complex audio processing tasks with ease, ensuring high-fidelity audio output.
  • Flexible Audio Routing: With its configurable audio routing capabilities, the processor allows for custom audio signal flows, enabling unique system designs and user experiences.
  • Multiple Input/Output Channels: The device accommodates a variety of audio sources and outputs, making it versatile for multi-channel audio systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADAU1303-32CDZ-R7 maintains exceptional performance while minimizing power consumption, making it ideal for battery-powered devices.
  • Integrated PLL: The onboard phase-locked loop (PLL) allows for flexible clocking options, simplifying system design and reducing the need for external components.

The ADAU1303-32CDZ-R7 is available in a compact 48-lead LFCSP (7x7 mm) package, which is RoHS compliant and designed for space-constrained applications. It supports a wide range of supply voltages and has a built-in self-boot EEPROM, enabling the device to operate independently of a host processor once configured.

With its robust audio processing features, the ADAU1303-32CDZ-R7 from Analog Devices Inc. stands out as an exceptional choice for any designer looking to elevate the audio experience in their products. Its combination of performance, flexibility, and efficiency makes it a go-to audio DSP for those who refuse to compromise on audio quality.

You May Also Be Interested in

Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess