EN
  • EN
  • DE

TWL6040A3SRSZQZR

Part No TWL6040A3SRSZQZR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 8CH LP 120BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Interface - I²C 120-BGA Microstar Junior (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 120-VFBGA
Case / Package 120-BGA Microstar Junior (6x6)
Family Name TWL604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901571-TWL6040A3SRSZQZR
Ultra Librarian 3D Model Ultra Librarian TWL6040A3SRSZQZR CAD Model

Description

The TWL6040A3SRSZQZR is a state-of-the-art audio solution from Texas Instruments, designed to meet the demands of high-fidelity audio processing in modern mobile devices, consumer electronics, and professional audio systems. This integrated circuit is part of Texas Instruments' extensive portfolio of audio products, known for their reliability, performance, and innovative features.

Key Features

  • High-Quality Audio Processing: The TWL6040A3SRSZQZR delivers superior sound quality with its advanced audio processing capabilities, ensuring crisp and clear audio playback and recording.
  • Low Power Consumption: Designed for efficiency, this IC minimizes power usage, making it ideal for battery-powered applications where longevity is crucial.
  • Integrated Audio Codec: With an integrated audio codec, it simplifies design and reduces the need for additional components, thus saving space and cost on the PCB.
  • Multiple Audio Interfaces: The device supports various audio interfaces, allowing for flexible integration with different system architectures and peripherals.
  • Customizable Sound Profiles: It offers programmable sound profiles, enabling customization for different hardware configurations and user preferences.

Applications

The TWL6040A3SRSZQZR is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Home Entertainment Systems
  • Professional Audio Equipment

Technical Specifications

The device boasts impressive technical specifications that cater to the needs of high-performance audio systems:

  • Supply Voltage Range: (Insert range)
  • Audio Sample Rates: (Insert supported rates)
  • Signal-to-Noise Ratio (SNR): (Insert SNR value)
  • Total Harmonic Distortion (THD): (Insert THD value)
  • DAC/ADC Resolution: (Insert bit resolution)

Quality and Support

As with all Texas Instruments products, the TWL6040A3SRSZQZR is manufactured to the highest quality standards, ensuring reliability and performance. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting a hassle-free process for designers and engineers.

You May Also Be Interested in

Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Lowest to $16.3637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.1279 $76.1279
2+ $73.7489 $147.4978
3+ $71.3699 $214.1097
4+ $68.9909 $275.9636
5+ $61.8539 $309.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess