EN
  • EN
  • DE

ADAS1000-4BSTZ

Part No ADAS1000-4BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 19BIT 64LQFP / 4 Channel AFE 19 Bit 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Number of Bits 19
Number of Channels 4
Voltage - Supply, Analog 3.15V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ADAS1000
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859899-ADAS1000-4BSTZ
Ultra Librarian 3D Model Ultra Librarian ADAS1000-4BSTZ CAD Model

Description

ADAS1000-4BSTZ: A High-Performance ECG AFE Solution

The ADAS1000-4BSTZ from Analog Devices Inc. is an integrated electrocardiogram (ECG) Analog Front End (AFE) specifically designed to meet the stringent requirements of advanced cardiac monitoring applications. This state-of-the-art component is ideal for both portable and stationary medical devices where precision and reliability are paramount.

The ADAS1000-4BSTZ offers a comprehensive solution for ECG signal acquisition, featuring a high level of integration that simplifies design, reduces system cost, and enhances overall performance. It incorporates multiple features such as simultaneous acquisition of up to 4 ECG leads, a pace detection channel, and a respiration measurement function, making it an all-in-one AFE solution for multi-lead ECG systems.

With its low-noise architecture and high CMRR (Common Mode Rejection Ratio), the ADAS1000-4BSTZ ensures accurate and clean ECG signal capture, even in the presence of electrical noise from other medical equipment or environmental sources. This is crucial for critical cardiac monitoring, where signal integrity can directly impact patient care outcomes.

The device's compact LQFP (Low-profile Quad Flat Package) enables it to fit into space-constrained designs, while its energy efficiency is ideal for battery-operated devices. Additionally, it features a range of configurable options and a digital interface for easy integration with microcontrollers or DSPs (Digital Signal Processors).

Key specifications of the ADAS1000-4BSTZ include:

  • Supply voltage range of 3.0 V to 3.6 V
  • Operating temperature range of -40°C to +85°C
  • Integrated right leg drive (RLD) amplifier
  • Lead-off detection functionality
  • Flexible data rate options

In conclusion, the ADAS1000-4BSTZ by Analog Devices Inc. is an exceptional choice for developers and manufacturers of advanced ECG monitoring systems. Its integration, performance, and flexibility make it a critical component in delivering accurate and reliable cardiac data for healthcare providers and patients alike.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1056 $78.2112
4+ $32.0866 $128.3464
5+ $31.0839 $155.4195
7+ $30.0812 $210.5684
9+ $29.0785 $261.7065
12+ $26.0704 $312.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess