EN
  • EN
  • DE

ADA4932-2YCPZ

Part No ADA4932-2YCPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1438+
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717518-ADA4932-2YCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4932-2YCPZ CAD Model

Description

Product Overview: ADA4932-2YCPZ from Analog Devices Inc.

The ADA4932-2YCPZ is a high-performance, differential amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This component is specifically crafted to cater to a wide array of applications, including ADC drivers, high-speed data acquisition, and communication systems, making it an ideal choice for professionals seeking top-notch signal amplification solutions.

Encased in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), the ADA4932-2YCPZ offers an impressive combination of features that enhance its functionality and reliability. The device operates over a wide supply voltage range, allowing for flexibility in various system designs. It also boasts a high bandwidth and fast slew rate, which are crucial for maintaining signal integrity in high-speed data processing and communication applications.

Key Features:

  • High Performance: The ADA4932-2YCPZ provides excellent dynamic performance with a high bandwidth and fast slew rate, making it suitable for driving high-speed ADCs and maintaining signal fidelity in demanding applications.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures clean signal amplification, which is essential for high-resolution data conversion and precise signal processing tasks.
  • Low Noise: The device also features low noise characteristics, reducing the impact of unwanted signals and improving the signal-to-noise ratio of the overall system.
  • Wide Supply Range: The amplifier can operate on a wide range of supply voltages, providing design flexibility and compatibility with various power supply standards.
  • Thermal Performance: The LFCSP packaging not only saves space but also offers excellent thermal performance, ensuring the device operates reliably under varying temperature conditions.

Applications:

  • High-speed ADC drivers
  • Data acquisition systems
  • Communication infrastructure
  • Professional audio equipment
  • Medical imaging systems

Overall, the ADA4932-2YCPZ differential amplifier from Analog Devices Inc. stands out as a high-quality component that delivers superior performance. Its robust feature set makes it a versatile choice for engineers and designers looking to enhance their systems with a reliable and efficient signal amplification solution.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3455 $56.0730
12+ $8.7426 $104.9112
18+ $8.4411 $151.9398
26+ $7.8382 $203.7932
34+ $7.5367 $256.2478
42+ $7.2353 $303.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess