EN
  • EN
  • DE

ADA4891-4WARUZ-R7

Part No ADA4891-4WARUZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 170V/µs
Gain Bandwidth Product 105 MHz
-3db Bandwidth 220 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 2.5 mV
Current - Supply 4.4mA (x4 Channels)
Current - Output / Channel 125 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number ADA4891
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ADA4891-4WARUZ-R7TR,-2735-ADA4891-4WARUZ-R7CT,ADA4891-4WARUZ-R7CT-ND,ADA4891-4WARUZ-R7TR-ND,505-ADA4891-4WARUZ-R7DKR,505-ADA4891-4WARUZ-R7TR,ANAANAADA4891-4WARUZ-R7,ADA4891-4WARUZ-R7CT,-2735-ADA4891-4WARUZ-R7DKR,2156-ADA4891-4WARUZ-R7,ADA4891-4WARUZ-R7DKR-ND,ADA4891-4WARUZ-R7DKR,505-ADA4891-4WARUZ-R7CT
Standard Package 1,000
Win Source Part Number 1045108-ADA4891-4WARUZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4891-4WARUZ-R7 CAD Model

Description

The ADA4891-4WARUZ-R7 is a high-performance, quad-channel operational amplifier from the esteemed manufacturer Analog Devices Inc. This op-amp is designed to deliver precision and power efficiency, making it an ideal choice for a wide range of applications, including control systems, medical devices, and instrumentation.

Key Features

  • Low Distortion: Provides excellent signal fidelity with low harmonic distortion, making it suitable for audio and video processing applications.
  • High Speed: Features a high slew rate and bandwidth, which enable fast response times and the ability to handle high-frequency signals.
  • Rail-to-Rail Output: Allows for a wider dynamic range, making the most of the supply voltage range, which is particularly beneficial in single-supply operations.
  • Low Noise: Ensures a clean signal amplification with minimal added noise, crucial for precision measurement and data acquisition systems.
  • Low Power Consumption: Makes it an energy-efficient choice for portable and battery-powered devices.
  • Multiple Channels: The quad-channel configuration simplifies the design of circuits requiring multiple op-amps, saving space and cost.

Applications

  • Active filters
  • Photodiode amplification
  • ADC/DAC buffers
  • Audio and video signal processing
  • Test and measurement equipment

Product Specifications

Parameter Value
Number of Channels 4
Supply Voltage ±2.5V to ±5.5V
Slew Rate 230 V/µs
Gain Bandwidth Product 10 MHz
Operating Temperature Range -40°C to +125°C

The ADA4891-4WARUZ-R7 is available in a compact, surface-mount package, making it suitable for space-constrained applications. It is also RoHS compliant and lead-free, adhering to environmental standards and regulations.

Ordering Information

To acquire the ADA4891-4WARUZ-R7 for your next project, contact Analog Devices Inc. or an authorized distributor. Ensure the part number matches your specific requirements for performance and packaging.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess