Product Overview
The ADA4807-4ARUZ is a high-performance, quad-channel, low-power operational amplifier from Analog Devices Inc., renowned for its precision electronic components. This op-amp is designed to offer a perfect blend of speed, low noise, and power efficiency, making it an ideal choice for a wide range of applications, including medical devices, test equipment, and consumer electronics.
Key Features
- Low Offset Voltage: The ADA4807-4ARUZ boasts an ultra-low offset voltage, which enhances the accuracy of signal processing applications, ensuring high-integrity signal amplification.
- High Speed: With its fast settling time and high slew rate, this operational amplifier is capable of handling high-speed signals, making it suitable for high-frequency applications.
- Low Distortion: The device offers low harmonic distortion across its entire frequency range, which is critical for audio and instrumentation applications that demand high fidelity.
- Power Efficiency: Despite its high performance, the ADA4807-4ARUZ consumes minimal power, contributing to energy-saving designs and extending the battery life of portable devices.
- Multiple Channels: As a quad-channel op-amp, it provides four independent amplifiers in a single package, reducing the board space required and simplifying circuit design.
Applications
- Portable and battery-powered instruments
- Data acquisition systems
- Audio and video signal processing
- Active filters and buffers
- Medical devices
Technical Specifications
- Supply Voltage Range: ±2.5 V to ±5.5 V
- Output Current: 30 mA
- Operating Temperature Range: -40°C to +125°C
- Package: 14-TSSOP
The ADA4807-4ARUZ from Analog Devices Inc. is a versatile and reliable solution for designers seeking an op-amp that delivers high-performance without compromising on power efficiency. Its compact form factor and quad-channel configuration make it a space-saving and cost-effective option for a multitude of electronic applications.