EN
  • EN
  • DE

ADA4627-1BRZ-RL

Part No ADA4627-1BRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features J-FET Amplifier 1 Circuit - 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADA4627
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4627-1BRZ-RLDKR, ADA4627-1BRZ-RLCT, ADA4627-1BRZ-RL-ND, ADA4627-1BRZ-RLTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910146-ADA4627-1BRZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4627-1BRZ-RL CAD Model

Description

ADA4627-1BRZ-RL - High Performance Operational Amplifier from Analog Devices Inc.

The ADA4627-1BRZ-RL is a high-performance operational amplifier (op-amp) designed by Analog Devices Inc., known for its precision, low noise, and low input bias currents. This op-amp is part of the ADA4627 series, which is engineered to cater to a wide array of applications requiring high accuracy and signal fidelity.

Key Features

  • Low Offset Voltage: The ADA4627-1BRZ-RL boasts an ultra-low offset voltage, which is ideal for applications that require precise signal amplification without significant deviation from the input signal.
  • Low Noise: With its low noise performance, it ensures signal integrity is maintained, making it suitable for high-fidelity audio applications and sensitive instrumentation.
  • Wide Bandwidth: The device offers a wide bandwidth without compromising stability, allowing it to handle a broad range of frequencies efficiently.
  • High Output Drive: Capable of driving high loads, this op-amp can be used in scenarios where considerable output power is needed.
  • Single Supply Operation: It can operate with a single power supply, which simplifies power supply design and is beneficial for battery-powered devices.

Applications

Given its robust feature set, the ADA4627-1BRZ-RL is well-suited for a variety of applications, including but not limited to:

  • Precision instrumentation
  • Professional audio equipment
  • Active filters
  • Photodiode amplification
  • Data acquisition systems

Product Specifications

The ADA4627-1BRZ-RL is available in an 8-lead SOIC package, which is a compact form factor for space-constrained applications. It has an extended temperature range, making it reliable in extreme conditions. The product is also RoHS compliant and lead-free, signifying adherence to environmental standards.

Ordering Information

This operational amplifier is available with the part number ADA4627-1BRZ-RL and can be ordered in various quantities to meet production scale requirements. Analog Devices Inc. ensures that each unit is tested for quality and performance, maintaining their reputation as a leader in the semiconductor industry.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3067 $57.2268
9+ $11.7389 $105.6501
14+ $11.3720 $159.2080
19+ $11.0052 $209.0988
24+ $10.6384 $255.3216
32+ $9.5378 $305.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess