EN
  • EN
  • DE

KIA278R33PI-CU/P

Part No KIA278R33PI-CU/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067340-KIA278R33PI-CU/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA278R33PI-CU/P CAD Model

Description

The KIA278R33PI-CU/P is a fixed positive voltage regulator manufactured by KEC. This regulator is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, making it ideal for various electronic applications requiring a reliable power source. It incorporates built-in protection features such as overcurrent and overtemperature protection to ensure safe and reliable operation.

Applications

  • Microcontroller power supplies
  • Logic circuits
  • Consumer electronics
  • Industrial control systems
  • Battery-powered devices

Features

  • Fixed 3.3V output voltage: Provides a stable and regulated output voltage.
  • Low dropout voltage: Operates with a low difference between input and output voltage.
  • Overcurrent protection: Protects the regulator from damage due to excessive current draw.
  • Overtemperature protection: Protects the regulator from overheating.
  • Short circuit protection: Shuts down the output in the event of a short circuit.
  • High accuracy: Maintains a precise output voltage under varying load conditions.
  • Compact package: Available in a small package for space-constrained applications.

Benefits

  • Stable power supply: Provides a reliable and consistent power source for sensitive electronic components.
  • Protection against damage: Built-in protection features prevent damage from overcurrent, overtemperature, and short circuits.
  • Simplified design: Reduces the complexity of power supply design.
  • Increased reliability: Ensures long-term performance and reliability.
  • Cost-effective solution: Provides a cost-effective solution for voltage regulation.

The KIA278R33PI-CU/P operates with a wide input voltage range and provides a low dropout voltage, allowing it to function effectively even with low battery voltages. Its high accuracy ensures that the output voltage remains stable under varying load conditions. The compact package makes it suitable for applications where space is limited. The regulator's overcurrent, overtemperature, and short circuit protection features provide added safety and reliability, preventing damage to the regulator and the connected circuitry. It is a versatile and reliable voltage regulator for a wide range of electronic applications, offering stable power and essential protection features.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess