EN
  • EN
  • DE

ADA4627-1ACPZ-R7

Part No ADA4627-1ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8LFCSP / J-FET Amplifier 1 Circuit 8-LFCSP (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 84V/µs
Gain Bandwidth Product 19 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 120 µV
Current - Supply 7mA
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Base Product Number ADA4627
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-ADA4627-1ACPZ-R7CT,ADA4627-1ACPZ-R7DKR,ADA4627-1ACPZ-R7CT,ADA4627-1ACPZ-R7-ND,ADA4627-1ACPZ-R7TR,2156-ADA4627-1ACPZ-R7,ANAANAADA4627-1ACPZ-R7
Standard Package 1,500
Win Source Part Number 1043346-ADA4627-1ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4627-1ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4627-1ACPZ-R7 Precision Operational Amplifier

The ADA4627-1ACPZ-R7 is a high-performance precision operational amplifier from Analog Devices Inc., designed to offer a perfect balance of speed and accuracy for a wide range of applications. With its low noise and distortion characteristics, this op-amp is an excellent choice for audio, instrumentation, and control systems where a clean signal amplification is crucial.

Key Features

  • Low Offset Voltage: The ADA4627-1ACPZ-R7 boasts an ultra-low input offset voltage, which significantly reduces the need for external calibration and improves overall system accuracy.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle high-speed signals without compromising the integrity of the waveform, making it ideal for fast analog circuits.
  • Low Noise: It features exceptionally low voltage noise density, ensuring that signal fidelity is maintained throughout the signal amplification process.
  • Wide Supply Range: The device can operate over a wide supply voltage range, allowing for flexibility in both single-supply and dual-supply applications.
  • Stable Over Temperature: The ADA4627-1ACPZ-R7 maintains its performance over a wide temperature range, making it suitable for industrial and automotive environments where temperatures can vary significantly.
  • Robust ESD Protection: The op-amp is equipped with robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.

Applications

  • High-quality audio equipment
  • Precision instrumentation
  • Active filters
  • Control systems
  • Analog-to-digital converter (ADC) drivers

The ADA4627-1ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. Analog Devices Inc.'s commitment to precision and quality makes this operational amplifier a reliable and versatile component for your critical signal processing needs. Whether you're designing professional audio equipment or precision measurement devices, the ADA4627-1ACPZ-R7 is engineered to deliver top-notch performance without compromise.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess