EN
  • EN
  • DE

ADA4610-4ARZ-R7

Part No ADA4610-4ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14SOIC / J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type J-FET
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 61V/µs
Gain Bandwidth Product 16.3 MHz
-3db Bandwidth 9.5 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 400 µV
Current - Supply 1.6mA (x4 Channels)
Current - Output / Channel 79 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ADA4610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1,000
Win Source Part Number 986363-ADA4610-4ARZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4610-4ARZ-R7 CAD Model

Description

Product Overview: ADA4610-4ARZ-R7 by Analog Devices Inc.

The ADA4610-4ARZ-R7 is a high-performance precision operational amplifier from Analog Devices Inc., designed to offer an optimal balance of noise performance and wide bandwidth. This quad-channel op-amp is well-suited for applications that demand low noise and distortion, high output current, and fast settling times. The device is a reliable choice for professional-grade audio equipment, test and measurement instruments, and active filter networks.

Featuring a typical low offset voltage of 750 µV and a maximum of 2 mV, the ADA4610-4ARZ-R7 ensures accuracy in signal amplification. Additionally, its low noise density of 8 nV/√Hz at 1 kHz minimizes the impact of noise in sensitive applications, preserving signal fidelity. With a wide bandwidth of 10 MHz and a slew rate of 20 V/µs, this op-amp is capable of handling rapidly changing signals without significant distortion.

The ADA4610-4ARZ-R7 operates over a wide supply voltage range from ±4.5 V to ±18 V, providing flexibility in various circuit designs. The device also features rail-to-rail output, which allows the output signal to swing close to the supply rails, maximizing dynamic range in single or split supply operations.

The operational amplifier comes in a compact 14-lead SOIC (R-14) package, making it suitable for space-constrained applications without compromising performance. The part number suffix 'R7' indicates that this product is available in a 7" (178 mm) diameter reel, facilitating automated assembly processes for high-volume production.

With its combination of precision, low noise, and high-speed characteristics, the ADA4610-4ARZ-R7 by Analog Devices Inc. is an excellent choice for designers who require a reliable and efficient solution to enhance the performance of their analog circuits.

Key Features:

  • Quad-channel operational amplifier
  • Low offset voltage: 750 µV typical, 2 mV max
  • Low noise density: 8 nV/√Hz at 1 kHz
  • Wide bandwidth: 10 MHz
  • High slew rate: 20 V/µs
  • Wide supply range: ±4.5 V to ±18 V
  • Rail-to-rail output
  • Compact 14-lead SOIC package
  • Supplied in 7" (178 mm) diameter reel for automated assembly

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5225 $67.5675
7+ $18.4800 $129.3600
10+ $17.9025 $179.0250
14+ $17.3250 $242.5500
18+ $16.7475 $301.4550
24+ $15.0150 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess