EN
  • EN
  • DE

ADA4610-2ARMZ-RL

Part No ADA4610-2ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier 2 Circuit
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADA4610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4610-2ARMZ-RLTR, ADA4610-2ARMZ-RLDKR, ADA4610-2ARMZ-RLCT, ADA4610-2ARMZ-RL-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853018-ADA4610-2ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4610-2ARMZ-RL CAD Model

Description

Analog Devices ADA4610-2ARMZ-RL Precision Operational Amplifier

The ADA4610-2ARMZ-RL from Analog Devices Inc. is a high-performance precision operational amplifier that delivers exceptional accuracy and stability. Designed for a wide range of applications, this operational amplifier is well-suited for tasks that require low noise, low input bias current, and high input impedance.

Featuring a dual-channel configuration, the ADA4610-2ARMZ-RL offers a supply voltage range of 4.5V to 16V, which allows for flexible deployment in both single-supply and dual-supply operations. This versatility makes it ideal for use in battery-powered devices, medical instruments, and industrial control systems, among other applications.

One of the standout features of the ADA4610-2ARMZ-RL is its low offset voltage, which minimizes error in high-precision circuits. This is particularly beneficial in applications such as sensor signal conditioning, precision filters, and analog-to-digital converter (ADC) buffering. Moreover, with a low input bias current, the operational amplifier ensures that the signal integrity is maintained, even in high-impedance sensor interfaces.

The ADA4610-2ARMZ-RL boasts a wide bandwidth and fast slew rate, which enables it to handle rapidly changing signals with ease. This makes it an excellent choice for data acquisition systems, active filters, and fast amplifiers in communication systems. Additionally, the device's low noise characteristics ensure that the signal-to-noise ratio is maximized, providing clear and accurate signal amplification.

Encased in an MSOP-8 package, the ADA4610-2ARMZ-RL is designed for compact and space-constrained applications. Its small footprint does not compromise its performance, making it a reliable choice for sophisticated electronic designs. Furthermore, with its extended temperature range, it can operate reliably in harsh environments, ensuring consistent performance across various conditions.

Overall, the ADA4610-2ARMZ-RL from Analog Devices Inc. is a robust and reliable operational amplifier that offers precision, low noise, and high stability, making it an essential component for engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2223 $60.6669
7+ $16.5926 $116.1482
10+ $16.0741 $160.7410
13+ $15.5556 $202.2228
17+ $15.0371 $255.6307
23+ $13.4815 $310.0745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess