The LT6372IUDC-0.2#PBF is a precision instrumentation amplifier manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is designed to offer excellent accuracy and ease of use for a wide range of applications, including industrial, medical, and measurement systems.
Key Features:
- High Precision: With an emphasis on accuracy, the LT6372IUDC-0.2#PBF provides a precision amplification solution, ensuring signal integrity for critical applications.
- Low Offset Voltage: The device boasts a low input offset voltage, which minimizes error and drift in measurement systems.
- Low Noise: It offers a low noise performance, making it suitable for applications that require clean signal amplification.
- Gain Configurability: Users can configure the gain settings with external resistors, allowing for flexibility and customization in various circuit designs.
- High Common-Mode Rejection Ratio (CMRR): The high CMRR of the LT6372IUDC-0.2#PBF ensures that common-mode noise is effectively rejected, preserving the integrity of the differential signal.
Applications:
- Industrial Process Controls
- Medical Instrumentation
- Precision Data Acquisition Systems
- Automated Test Equipment
- Strain Gauge Amplifiers
Technical Specifications:
| Parameter |
Value |
| Supply Voltage Range |
2.8V to 36V, ±1.4V to ±18V |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
16-Lead QFN |
| Gain Error (Max) |
±0.08% |
| Input Offset Voltage |
25 µV |
Overall, the LT6372IUDC-0.2#PBF from Analog Devices Inc. represents a reliable and high-performance solution for precision signal processing. Its robust feature set and configurable options make it a versatile component for a multitude of demanding applications.