EN
  • EN
  • DE

ADA4610-1ARZ

Part No ADA4610-1ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SOIC / Rail-to-rail output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 61V/μs
Gain Bandwidth Product 16.3MHz
-3db Bandwidth 9.5MHz
Current - Input Bias 5pA
Voltage - Input Offset 400μV
Current - Supply 1.6mA
Current - Output / Channel 79mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ADA4610
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805134-ADA4610-1ARZ
Ultra Librarian 3D Model Ultra Librarian ADA4610-1ARZ CAD Model

Description

Product Overview: ADA4610-1ARZ

The ADA4610-1ARZ is a high-performance, single operational amplifier (op-amp) from Analog Devices Inc., renowned for its precision and low noise characteristics. This component is designed to cater to a wide range of applications including but not limited to professional audio equipment, high-quality test and measurement instruments, and precision analog-to-digital converters.

Key Features

  • Precision Performance: The ADA4610-1ARZ boasts ultra-low offset voltage and drift over time and temperature, ensuring accurate signal amplification with minimal error.
  • Low Noise: With its low noise density, the ADA4610-1ARZ is ideal for applications that require a clean and precise signal amplification, making it perfect for sensitive audio and instrumentation applications.
  • High Speed: The device offers a fast slew rate and wide bandwidth, which enables it to handle rapid signal changes efficiently, making it suitable for high-speed signal processing.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply requirements and making it versatile for diverse circuit designs.
  • Robust Design: The operational amplifier is designed to be robust with features like over-the-temperature protection and high electrostatic discharge (ESD) tolerance, ensuring reliability and longevity in harsh environments.

Applications

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filter Design
  • High-Quality Test and Measurement Instruments
  • Medical and Healthcare Electronics
  • Instrumentation and Control Systems

Package and Availability

The ADA4610-1ARZ comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated production lines. The product is available through various distributors and directly from Analog Devices Inc., ensuring easy procurement for both small-scale projects and large-volume production.

Conclusion

With its precision, low noise, and high-speed performance, the ADA4610-1ARZ from Analog Devices Inc. stands out as an exceptional choice for engineers and designers looking to enhance the performance and reliability of their electronic systems. Its wide supply range and robust design make it a versatile and durable solution for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9815 $51.7595
31+ $3.2669 $101.2739
48+ $3.1648 $151.9104
66+ $3.0627 $202.1382
85+ $2.9606 $251.6510
114+ $2.6544 $302.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess