EN
  • EN
  • DE

857-400

Part No 857-400
Manufacturer WAGO Corporation
Catalog Signal Conditioners and Isolators
Description ISOLATION AMPLIFIER; CURRENT AND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Isolation Amplifier
Input Type Current, Voltage
Output Type Current, Voltage
Output Range 0 ~ 20mA, 0 ~ 10V (Configurable)
Isolation 2500V
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Spring Terminal
Operating Temperature -25°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian 857-400 CAD Model

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 70MHz BW 24MHz SAW Filter
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Phoenix Contact
AS-INTERFACE DISTRIBUTOR
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH, 9012G, ADJUSTAB
Need more? Email Us
Edwards Signaling
SMD STDY Led Mod And Lt Source 1
Need more? Email Us
Phoenix Contact
SAC-ASI-J-Y-Y-N
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH, 9012G, FIXED SC
Need more? Email Us
Phoenix Contact
SCK-M-I-8S-20A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess