EN
  • EN
  • DE

ADA4528-1ACPZ-RL

Part No ADA4528-1ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Ultralow Noise, RRIO, Zero-Drift Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 4MHz
Current - Input Bias 90pA
Voltage - Input Offset 0.3μV
Operating Supply Current 1.5mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 2.2 V ~ 5.5 V, ±1.1 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1139436-ADA4528-1ACPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4528-1
Introduction Date January 28, 2011
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ADA4528-1ACPZ-RL CAD Model

Description

ADA4528-1ACPZ-RL: Ultra-Low Noise, Zero-Drift Operational Amplifier from Analog Devices Inc.

The ADA4528-1ACPZ-RL, manufactured by Analog Devices Inc., is an operational amplifier that sets the industry benchmark for low noise and zero-drift performance. This precision op-amp is designed for applications requiring high accuracy and stability over time and temperature, making it an ideal choice for instrumentation, medical devices, and precision sensors.

Key Features

  • Ultra-Low Noise: The ADA4528-1ACPZ-RL boasts an exceptionally low voltage noise density of only 5.6 nV/√Hz at 1 kHz, which is critical for applications where signal integrity is of utmost importance.
  • Zero-Drift Architecture: With a zero-drift architecture, this op-amp offers a very low input offset voltage and virtually eliminates offset drift over time and temperature, ensuring consistent performance and reducing the need for system recalibration.
  • Low Power Consumption: Despite its high-performance characteristics, the ADA4528-1ACPZ-RL is designed to operate with low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range from 4.5 V to 55 V, providing design flexibility across various applications.
  • Robust EMI Rejection: Engineered with enhanced EMI rejection capabilities, the op-amp ensures stable operation even in environments with high electromagnetic interference.

Applications

The ADA4528-1ACPZ-RL is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Medical equipment such as ECG and EEG monitors
  • Temperature measurement and control systems
  • Strain gauge amplifiers
  • Chemical and gas sensors
  • Automotive systems

Package and Quality

The operational amplifier is available in a compact LFCSP (Lead Frame Chip Scale Package), with the part number suffix 'ACPZ' indicating the package type. The 'RL' suffix denotes the product is provided in reel packaging, which is suitable for automated assembly processes. Analog Devices Inc. ensures that the ADA4528-1ACPZ-RL meets rigorous quality standards, making it reliable for use in critical and demanding applications.

With its combination of ultra-low noise, zero-drift stability, and low power consumption, the ADA4528-1ACPZ-RL from Analog Devices Inc. represents a high-performance solution for designers looking to optimize their systems for precision and efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess