EN
  • EN
  • DE

ADA4505-2ARMZ

Part No ADA4505-2ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Micropower Amplifier R-R I/O ±2.5V/5V 8-Pin MSOP Tube / 10 UA, Rail-to-Rail I/O, Zero InputCrossover Distortion Amplifiers | IC OPAMP VFB 2 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 0.006V/μs
Gain Bandwidth Product 50kHz
Current - Input Bias 0.5pA
Voltage - Input Offset 500μV
Supply Current 7μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5V, ±0.9V ~ 2.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADA4505
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1139431-ADA4505-2ARMZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADA4505-2
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADA4505-2ARMZ CAD Model

Description

Analog Devices Inc. ADA4505-2ARMZ Operational Amplifier

The ADA4505-2ARMZ from Analog Devices Inc. is a precision operational amplifier that offers a perfect blend of low power consumption and high performance, making it an ideal choice for a wide range of applications. This operational amplifier features two channels and comes in an 8-lead MSOP (Mini Small Outline Package) that is designed for space-saving and efficient PCB layout.

With a supply voltage range of 2.7V to 5.5V, the ADA4505-2ARMZ is versatile enough to be used in both single-supply and dual-supply configurations, catering to various circuit designs. It boasts a low input bias current, low offset voltage, and low noise, ensuring high accuracy and signal integrity in sensitive analog circuits.

Key Features:

  • Low Offset Voltage: The ADA4505-2ARMZ offers an exceptionally low input offset voltage, which minimizes errors in precision applications.
  • Low Noise: With its low noise performance, this operational amplifier is suitable for audio applications and other signal processing tasks that require a clean signal path.
  • Low Power Consumption: Its low power consumption makes it an excellent choice for battery-powered devices and portable equipment, where energy efficiency is crucial.
  • Rail-to-Rail Output: The device provides rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
  • Extended Temperature Range: It operates over an extended industrial temperature range, making it reliable in various environmental conditions.

The ADA4505-2ARMZ is commonly used in sensor signal conditioning, portable medical devices, battery-powered instruments, and data acquisition systems. Its combination of features ensures that it can provide high-fidelity signal amplification with minimal power loss, which is essential for modern electronic devices that demand both precision and efficiency.

Whether you're designing a sophisticated medical instrument or a compact consumer electronic device, the ADA4505-2ARMZ from Analog Devices Inc. stands out as a high-performance solution that can help you achieve your design objectives while maintaining power efficiency and signal accuracy.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3023 $59.4414
43+ $2.7096 $116.5128
67+ $2.6249 $175.8683
91+ $2.5402 $231.1582
118+ $2.4555 $289.7490
158+ $2.2016 $347.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,066 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess