EN
  • EN
  • DE

ADA4302-4ACPZ-RL7

Part No ADA4302-4ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description RF POWER DVDR 54MHZ-865MHZ 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Power Divider 54 MHz ~ 865 MHz - 20-VFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Package 20-VFQFN Exposed Pad, CSP
Family Name ADA4302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADA4302-4ACPZ-RL7TR, ADA4302-4ACPZ-RL7DKR, ADA4302-4ACPZ-RL7CT, ADA43024ACPZRL7, ADA4302-4ACPZ-RL7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910127-ADA4302-4ACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADA4302-4ACPZ-RL7 CAD Model

Description

The ADA4302-4ACPZ-RL7 is a high-performance, quad-channel active RF splitter from Analog Devices Inc., designed to distribute a single input signal to four isolated outputs with exceptional linearity and minimal noise. This device is an ideal choice for a variety of RF and IF applications, including cable TV equipment, satellite set-top boxes, and telecommunications systems.

Key Features:

  • Frequency Range: The ADA4302-4ACPZ-RL7 operates over a broad frequency range, making it versatile for multiple RF applications.
  • Isolation: It provides excellent isolation between outputs, ensuring that signal integrity is maintained across all channels.
  • Low Distortion: The device offers low distortion, which is critical for maintaining the quality of the signal in high-performance RF systems.
  • High Linearity: With its high linearity, the ADA4302-4ACPZ-RL7 is able to handle a wide dynamic range of input levels without compromising signal quality.
  • Integrated Biasing: The integrated biasing circuitry simplifies the design and reduces the need for external components.
  • Surface-Mount Package: The compact LFCSP (Lead Frame Chip Scale Package) allows for efficient use of PCB space and is suitable for high-volume production.

Applications:

  • Cable Television (CATV) Systems
  • Satellite Set-Top Boxes
  • Telecommunications Infrastructure
  • RF and IF Distribution Networks

Product Specifications:

Part Number ADA4302-4ACPZ-RL7 Manufacturer Analog Devices Inc. Package LFCSP-24 (24-lead LFCSP) RoHS Compliant

With its robust design and high-quality performance, the ADA4302-4ACPZ-RL7 from Analog Devices Inc. is a reliable solution for distributing RF signals with precision and accuracy.

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 2.1GHZ-2.5GHZ 12VQFN
Lowest to $3.6983
Skyworks Solutions Inc.
RF POWER DVDR 2.1GHZ-2.3GHZ SOT6 / RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6
Need more? Email Us
TDK Corporation
RF POWER DVDR 2.4GHZ-2.5GHZ 0603 / RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Lowest to $0.1287
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Lowest to $60.0000
Mini-Circuits
RF PWR DVDR 1GHZ-2.4GHZ 0805
Lowest to $2.9324
Analog Devices Inc.
RF POWER DIVIDER 0HZ-4GHZ 8TSSOP / RF Power Divider 0 Hz ~ 4 GHz 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $124.0602
Skyworks Solutions Inc.
RF POWER DVDR 1.71-1.99GHZ SOT-6 / RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6
Lowest to $0.6468
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $25.8453
Mini-Circuits
4 WAYS PWR SPLTR, DC - 8400 MHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.4333 $102.8666
3+ $42.2014 $126.6042
5+ $40.8835 $204.4175
6+ $39.5645 $237.3870
8+ $38.2455 $305.9640
11+ $34.2896 $377.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess