EN
  • EN
  • DE

ADA4084-2ARZ

Part No ADA4084-2ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 30 V, Low Noise, Rail-to-Rail | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 4.6V/μs
Gain Bandwidth Product 15.9MHz
-3db Bandwidth 13.9MHz
Current - Input Bias 140nA
Voltage - Input Offset 100μV
Supply Current 625μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 4V ~ 36V, ±2V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4084
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1139402-ADA4084-2ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4084-2ARZ CAD Model

Description

Product Overview: ADA4084-2ARZ by Analog Devices Inc.

The ADA4084-2ARZ is a high-performance, dual operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in precision signal processing technology. This particular model is part of the ADA4084-x series, known for its low noise, low input bias current, and low power consumption, making it an ideal choice for a wide range of applications.

This dual op-amp features an extended operating voltage range of 4.5 V to 36 V, which allows for flexibility in various circuit configurations. Its rail-to-rail output stage ensures maximum dynamic range, which is especially beneficial in single-supply operations or when interfacing with ADCs. The ADA4084-2ARZ is optimized for high-performance filtering applications and precision amplification, making it highly suitable for use in medical devices, instrumentation, and control systems.

With a low input offset voltage of only 75 µV and a low input bias current of 1 pA, the ADA4084-2ARZ provides accurate signal amplification with minimal error, ensuring signal integrity is maintained. The device also offers an impressive phase margin and gain bandwidth product of 15.9 MHz, which contributes to its stability and reliability in feedback loop configurations.

The ADA4084-2ARZ is packaged in a compact 8-lead SOIC (Small Outline Integrated Circuit), which is conducive to space-constrained applications. Its operating temperature range of -40°C to +125°C allows for use in environments with varying temperature conditions.

Key features of the ADA4084-2ARZ include:

  • Low offset voltage: 75 µV max
  • Low input bias current: 1 pA
  • Wide supply voltage range: 4.5 V to 36 V
  • Rail-to-rail output
  • Gain bandwidth product: 15.9 MHz
  • Phase margin: 50 degrees typical
  • Operating temperature range: -40°C to +125°C
  • Package: 8-lead SOIC

In conclusion, the ADA4084-2ARZ by Analog Devices Inc. is a robust and precise dual operational amplifier that offers excellent linearity and stability for demanding applications. Its combination of low power, low noise, and high precision makes it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess