The ADA4077-2ARMZ is a high-performance, dual-channel operational amplifier from Analog Devices Inc., designed to offer precision and low noise in a compact package. Engineered for a wide range of applications, this op-amp is ideal for use in instrumentation, sensors, professional audio equipment, and other circuits requiring high accuracy and signal fidelity.
Key Features
- Low Offset Voltage: The ADA4077-2ARMZ boasts an ultra-low input offset voltage, which minimizes error in high-precision circuits.
- Low Noise: With its low noise density, this operational amplifier ensures clean signal amplification, making it suitable for audio applications and measurement instruments.
- Wide Supply Range: The device can operate from a single supply of 5 V to 30 V, or dual supplies of ±2.5 V to ±15 V, providing versatility in various circuit configurations.
- High Input Impedance: The high input impedance reduces loading on the input signal source, thus preserving signal integrity.
- Robust ESD Protection: Enhanced electrostatic discharge protection is built-in, ensuring the device's reliability and longevity in harsh environments.
Applications
- Instrumentation Amplifiers
- Precision Filters
- Professional Audio Equipment
- Data Acquisition Systems
- Process Control Systems
Technical Specifications
Parameter
Value
Number of Channels
2
Package / Case
MSOP-8
Input Offset Voltage
25 µV max
Noise Density
11 nV/√Hz at 1 kHz
Operating Temperature Range
-40°C to +125°C
Supply Voltage Range
5 V to 30 V, ±2.5 V to ±15 V
The ADA4077-2ARMZ from Analog Devices Inc. is a testament to the company's commitment to providing top-tier components for precision electronics. Its combination of low noise, high accuracy, and robustness makes it a reliable choice for engineers and designers looking to enhance the performance of their systems.