EN
  • EN
  • DE

ADA4062-2BRZ-R7

Part No ADA4062-2BRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features J-FET Amplifier 2 Circuit - 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADA4062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4062-2BRZ-R7DKR, ADA4062-2BRZ-R7-ND, ADA4062-2BRZ-R7CT, ADA4062-2BRZ-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910113-ADA4062-2BRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4062-2BRZ-R7 CAD Model

Description

Product Overview: ADA4062-2BRZ-R7 by Analog Devices Inc.

The ADA4062-2BRZ-R7 is a high-performance, dual operational amplifier (op-amp) produced by Analog Devices Inc., a leader in the semiconductor industry. This precision analog component is designed for a wide range of applications, from industrial and instrumentation to healthcare and consumer electronics. The ADA4062-2BRZ-R7 is well-suited for tasks that require low power consumption, high accuracy, and long-term stability.

Key Features

  • Low Power Consumption: With its minimal power requirements, the ADA4062-2BRZ-R7 is ideal for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: The device operates across a broad supply voltage range from 4.5 V to 36 V, providing design flexibility for various system voltages.
  • Low Input Bias Current: The op-amp features a very low input bias current, which is critical for high-impedance sensor interfaces and precision applications.
  • High Accuracy: Precision performance is guaranteed with low offset voltage and low voltage drift over time and temperature, ensuring reliable and consistent operation.
  • Extended Temperature Range: The ADA4062-2BRZ-R7 is specified for operation over the industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

  • Instrumentation Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • Medical Devices
  • Power Supply Control
  • Audio Equipment

The ADA4062-2BRZ-R7 comes in a compact SOIC-8 package, which is conducive to space-constrained applications. Its dual-channel configuration allows for design simplification by reducing the number of components required for multichannel systems. Analog Devices Inc. ensures that this op-amp meets rigorous quality and performance standards, making the ADA4062-2BRZ-R7 a reliable choice for professional and consumer-grade projects alike.

Whether you are developing a precision sensor interface, an audio processing unit, or a power management system, the ADA4062-2BRZ-R7 by Analog Devices Inc. offers the performance and versatility to meet your design requirements.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess