EN
  • EN
  • DE

AD9961BCPZRL

Part No AD9961BCPZRL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC BROADBAND FRONT-END 72LFCSP / Broadband Front-End 72-LFCSP-VQ (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series MxFE™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Broadband Front-End
Applications Medical
Mounting Type Surface Mount
Package / Case 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Base Product Number AD9961
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40596-AD9961BCPZRL
Ultra Librarian 3D Model Ultra Librarian AD9961BCPZRL CAD Model

Description

Product Overview: AD9961BCPZRL by Analog Devices Inc.

The AD9961BCPZRL is a high-performance, mixed-signal front-end (MxFE®) integrated circuit designed by the renowned semiconductor manufacturer Analog Devices Inc. This versatile component is particularly suited for advanced communication systems that require exceptional signal fidelity and processing performance.

Key Features

  • High-Speed DACs and ADCs: The AD9961BCPZRL incorporates dual 12-bit analog-to-digital converters (ADCs) and dual 14-bit digital-to-analog converters (DACs), delivering high-speed data conversion that is essential for handling complex signal processing tasks in modern communication systems.
  • Integrated PLL: The device features an integrated phase-locked loop (PLL) that provides precise clock generation for the ADCs and DACs, ensuring synchronized and stable operation across various frequencies.
  • Flexible Interface: With a versatile digital interface, the AD9961BCPZRL supports a variety of connectivity options, making it easily integrable with a range of processors and FPGAs.
  • Low Power Consumption: Designed with power efficiency in mind, the product operates with reduced power consumption, making it an excellent choice for battery-powered devices and applications where energy efficiency is paramount.
  • Compact Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-saving and conducive to high-density circuit board designs.

Applications

The AD9961BCPZRL is an ideal component for a wide array of applications, including:

  • Wireless and wired broadband modems
  • Multi-carrier, multi-mode communication systems
  • Base station transceivers
  • Communications test equipment
  • Software-defined radios

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9961BCPZRL is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding environments. With Analog Devices' expertise in mixed-signal design, this product stands out as a robust solution for advanced communication technology.

Whether you are developing cutting-edge communication infrastructure or working on innovative consumer communication devices, the AD9961BCPZRL offers a blend of performance, efficiency, and reliability that can significantly enhance your product's capabilities.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess