EN
  • EN
  • DE

AD9959BCPZ-REEL7

Part No AD9959BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS QUAD 10BIT DAC 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Resolution (Bits) 10 b
Master fclk 500MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 1.71 V to 1.96 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-LFCSP-VQ (8x8)
Win Source Part Number 008669-AD9959BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9959BCPZ-REEL7 CAD Model

Description

The AD9959BCPZ-REEL7 is a state-of-the-art, high-performance, quad-channel Direct Digital Synthesizer (DDS) integrated circuit produced by Analog Devices Inc. This powerful component is designed for applications requiring complex waveform generation and precise frequency control, making it an ideal choice for a wide range of industries, including communications, instrumentation, and defense.

Key Features

  • Four DDS Channels: Equipped with four independent DDS channels, the AD9959 allows for multiple frequency outputs simultaneously, providing flexibility for complex signal generation.
  • High-Speed Serial I/O: The device features a high-speed serial I/O port for convenient interfacing with microprocessors or digital signal processors.
  • Programmable Modulation: It supports a variety of modulation schemes, including amplitude, phase, and frequency modulation, enabling dynamic signal control.
  • Wide Frequency Range: The AD9959 operates over a broad frequency range, making it suitable for generating a wide spectrum of signals.
  • Fine Frequency Resolution: With its high-resolution capabilities, the AD9959 can generate frequencies with very fine granularity, essential for precision applications.

Applications

The AD9959BCPZ-REEL7 is versatile and can be used in numerous applications such as:

  • Complex waveform generation
  • Agile RF/IF local oscillator generation
  • Phase-locked loops (PLLs)
  • Test and measurement equipment
  • Software-defined radio
  • Beamforming

Package and Quality

The device comes in a compact 56-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The "REEL7" designation indicates that this product is available in tape and reel packaging, which is ideal for automated manufacturing processes. Analog Devices Inc. ensures that this product meets high-quality standards, providing reliable performance for critical applications.

Conclusion

In summary, the AD9959BCPZ-REEL7 from Analog Devices Inc. is a powerful and versatile DDS that offers high performance, multiple channels, and programmable modulation capabilities. Its broad frequency range and fine resolution make it an excellent choice for designers looking to create sophisticated and precise electronic systems.

You May Also Be Interested in

Analog Devices Inc.
250 kSPS, 12-Bit Impedance Converter, Network Analyzer | IC DDS 16.776MHZ 12BIT 16SSOP
Lowest to $9.4329
Analog Devices Inc.
Programmable Frequency Scan Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $16.3213
Analog Devices Inc.
11 mW Power, 2.3 V to 5.5 V, Complete DDS Power-down option
Lowest to $10.0101
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
1 GSPS Quadrature Digital Upconverter with 18-Bit IQ Data Path and 14-Bit DAC | IC DDS 1GSPS 14BIT IQ 100TQFP
Lowest to $58.2090
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $11.6498
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
50 MHz CMOS Complete DDS | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $27.2727
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $21.6159

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $131.2101 $131.2101
2+ $126.8364 $253.6728
3+ $113.7154 $341.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess