The AD9948AKCPZRL is a high-performance, single-chip CCD signal processor developed by Analog Devices Inc. Designed for digital camera applications, this integrated circuit is tailored to efficiently process and convert analog signals from charge-coupled devices (CCDs) into digital data with outstanding precision and speed.
Key Features
- High Precision: The AD9948AKCPZRL features a dual-channel, 12-bit analog-to-digital converter (ADC) that delivers exceptional image quality and accurate color reproduction.
- Low Noise: Its design emphasizes low noise performance, which is crucial for capturing high-quality images in various lighting conditions.
- Variable Speed: The device supports multiple conversion rates, providing flexibility for different image capture requirements.
- Correlated Double Sampling (CDS): The CDS function reduces sensor noise to improve the signal-to-noise ratio, enhancing image clarity.
- On-Chip Timing Generator: The integrated timing generator simplifies the CCD clocking scheme, reducing external component count and system complexity.
- Programmable Gain Amplifier (PGA): The PGA allows for fine-tuning of the analog signal before conversion, ensuring optimal dynamic range.
Applications
This versatile CCD signal processor is ideal for a wide range of applications, including:
- Digital Still Cameras
- Document Scanners
- Industrial Imaging Systems
- Medical Imaging Devices
Product Specifications
| Parameter |
Value |
| Resolution |
12-bit |
| Channels |
Dual |
| Package |
32-LFCSP (5x5) |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
2.5V to 3.3V |
The AD9948AKCPZRL is available in a compact 32-lead LFCSP package, making it suitable for space-constrained applications while ensuring robust performance across a wide operating temperature range. With its comprehensive features and advanced technology, this product from Analog Devices Inc. stands out as a superior choice for developers seeking to enhance their imaging solutions.