EN
  • EN
  • DE

AD9895KBCZRL

Part No AD9895KBCZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC/GEN 64CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 64-CSPBGA (9x9)
Win Source Part Number 1013814-AD9895KBCZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9895KBCZRL CAD Model

Description

The AD9895KBCZRL is a high-performance integrated circuit (IC) from Analog Devices Inc., a leader in the manufacturing of precision high-performance electronics. This particular IC is designed to cater to a wide array of applications that require precise signal processing and conversion.

Key Features

  • High Precision: The AD9895KBCZRL is known for its high precision signal processing capabilities, making it ideal for sensitive applications where accuracy is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this IC ensures minimal power consumption, which is crucial for battery-powered devices and applications where energy efficiency is a concern.
  • Robust Design: Analog Devices Inc. has a reputation for producing ICs that are robust and reliable, and the AD9895KBCZRL is no exception. It is built to withstand challenging conditions and provide consistent performance over time.
  • Integration: This product offers a high level of integration, reducing the need for multiple components and simplifying the design process for engineers and designers.
  • Flexibility: The AD9895KBCZRL is versatile and can be used in various applications, including but not limited to industrial, medical, communication, and automotive industries.

Applications

The AD9895KBCZRL is suited for a variety of applications, including:

  • Data acquisition systems
  • Medical imaging
  • Instrumentation
  • Communication infrastructure
  • Automotive electronics

Technical Specifications

For detailed technical specifications, it is recommended to refer to the official datasheet provided by Analog Devices Inc. This will provide in-depth information regarding operating conditions, electrical characteristics, pin configurations, and application notes for the AD9895KBCZRL.

Ordering and Availability

The AD9895KBCZRL is available for order in various packaging options to suit different manufacturing requirements. For pricing, availability, and ordering information, please contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess