EN
  • EN
  • DE

AD9887AKSZ-140

Part No AD9887AKSZ-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTRFACE ANALOG/DVI 160-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Graphic Cards, VGA Interfaces
Supply Voltage - Operating 3.15 V to 3.45 V
Case / Package 160-MQFP (28x28)
Mounting Surface Mount
Win Source Part Number 198700-AD9887AKSZ-140
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9887AKSZ-140 CAD Model

Description

Product Overview: AD9887AKSZ-140 by Analog Devices Inc.

The AD9887AKSZ-140 is a high-performance, mixed-signal integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced IC is specifically tailored for applications that require high-quality analog-to-digital conversion and is part of a family of products that are widely respected for their reliability and performance.

Key Features

  • High-Speed Operation: The AD9887AKSZ-140 operates at a maximum pixel clock rate of 140 MHz, making it ideal for high-speed video and graphics processing applications.
  • Integrated Triple ADC: It comes with an integrated triple 8-bit analog-to-digital converter (ADC), which allows for the simultaneous sampling of red, green, and blue (RGB) video signals.
  • Flexible Input Interface: This product supports a wide range of video inputs including RGB and YPbPr video formats, as well as composite and S-Video, providing designers with flexibility in their system design.
  • Digital PLL: The on-chip phase-locked loop (PLL) facilitates precise sampling of analog inputs and ensures stable digital output, which is critical for maintaining image quality.
  • Programmable Functions: It features a host of programmable functions through an I2C-compatible interface, allowing customization to specific application requirements.

Applications

The AD9887AKSZ-140 is suited for a variety of applications that require high-quality video digitization, including:

  • Flat panel display (FPD) monitors and projectors
  • Advanced TV sets and digital TV receivers
  • Video capture and editing equipment
  • Professional video cameras and surveillance systems

Quality and Support

Analog Devices Inc. is known for its commitment to quality, and the AD9887AKSZ-140 is no exception. It is built to meet high standards, ensuring long-term reliability for critical applications. Additionally, customers can access comprehensive technical support and documentation to assist with integration and troubleshooting.

Whether you're designing a high-end video system or looking for a reliable solution for video signal processing, the AD9887AKSZ-140 from Analog Devices Inc. represents a premier choice that combines performance, flexibility, and quality.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess