EN
  • EN
  • DE

AD9885BD

Part No AD9885BD
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212526-AD9885BD
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9885BD CAD Model

Description

AD9885BD High Performance, 10-Bit Analog Front End

The AD9885BD is a highly integrated analog front-end device designed and manufactured by Analog Devices Inc., catering to advanced video applications that require high-quality analog-to-digital conversion. This versatile component is ideal for capturing and processing analog signals in various multimedia and display systems such as LCD monitors, projectors, and advanced television sets.

Key Features:

  • 10-Bit Resolution: The AD9885BD boasts a 10-bit resolution ADC, providing superior image quality with fine detail and color depth, ensuring a high-fidelity representation of the original analog signal.
  • Wide Range of Input Formats: It supports a broad range of video input formats including RGB graphics and component video, making it a flexible solution for multiple video processing applications.
  • Integrated PLL: The on-chip phase-locked loop (PLL) simplifies system design by reducing the number of external components required for synchronization and clock generation.
  • Programmable Functions: The AD9885BD includes a variety of programmable functions through an I2C-compatible serial digital interface, allowing for customizable settings and optimizations for specific use cases.
  • High-Speed Operation: With its ability to operate at high pixel rates, this analog front end is capable of handling high-resolution video streams smoothly and efficiently.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9885BD minimizes power consumption, making it suitable for energy-sensitive applications.

Applications:

  • Flat Panel Displays (LCD, Plasma, OLED)
  • Digital Projectors
  • Advanced Television Sets
  • Video Capture Cards
  • Professional Video Editing and Production Equipment

The AD9885BD from Analog Devices Inc. represents a blend of performance, flexibility, and reliability. Its high-speed data conversion capability, coupled with advanced features, ensures that it can meet the demands of modern video processing tasks, delivering crisp, accurate, and high-resolution video outputs. Whether it's for consumer electronics or professional video systems, the AD9885BD stands as a testament to Analog Devices Inc.'s commitment to providing top-tier components for the video and multimedia industry.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Microchip Technology
Need more? Email Us
Anachip Corp
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amd
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess