EN
  • EN
  • DE

AD9884KS-140

Part No AD9884KS-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Analog Flat Panel Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172474-AD9884KS-140
Popularity Low
Supply and Demand Status Limited
Family Name AD9884A
Introduction Date February 15, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9884KS-140 CAD Model

Description

Analog Devices Inc. AD9884KS-140: High-Performance 140 MSPS Analog Interface IC

The AD9884KS-140 is a cutting-edge analog interface IC designed by Analog Devices Inc., tailored for capturing and processing high-speed analog signals. This integrated circuit is part of the Analog Devices' comprehensive portfolio of data converters and interface solutions, and it is specifically engineered to deliver exceptional performance in applications requiring the conversion of analog signals to digital form at high speeds of up to 140 Mega Samples Per Second (MSPS).

Key Features

  • High-Speed Analog-to-Digital Conversion: With a maximum sampling rate of 140 MSPS, the AD9884KS-140 is capable of converting high-speed analog signals with precision, making it an ideal choice for demanding applications such as medical imaging, high-resolution video processing, and test equipment.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) allows for flexible input clock frequencies and simplifies system design by reducing the number of external components required.
  • Multiple Input Formats: The device supports various input formats, including RGB and YPbPr, providing versatility for interfacing with different types of analog sources.
  • Programmable Gain Amplifiers: The built-in programmable gain amplifiers (PGAs) enable users to adjust the input signal levels to optimize the dynamic range of the conversion process.
  • Power Management: The AD9884KS-140 includes power management features that allow selective power-down of unused sections of the chip, contributing to overall power efficiency.

Applications

  • High-resolution video capture and processing systems
  • Advanced television and HDTV sets
  • Graphics digitizers and display controllers
  • Medical imaging systems like MRI and CT scanners
  • Instrumentation and test equipment

The AD9884KS-140 from Analog Devices Inc. is a robust solution for designers looking to bridge the gap between analog and digital domains in high-speed signal processing applications. Its combination of high-speed operation, integrated features, and flexible input handling make it a powerful component for advanced electronic systems. As with all Analog Devices products, the AD9884KS-140 is backed by the company's reputation for delivering high-quality, reliable components that lead the industry in performance and innovation.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7782 $74.3346
6+ $20.3315 $121.9890
9+ $19.6962 $177.2658
13+ $19.0610 $247.7930
16+ $18.4257 $294.8112
21+ $16.5188 $346.8948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess