EN
  • EN
  • DE

AD7476WARJZ-RL7

Part No AD7476WARJZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1MSPS SOT23-6 / 12 Bit Analog to Digital Converter Input 1 SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 1M
Data Interface SPI, DSP
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Base Product Number AD7476
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859608-AD7476WARJZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7476WARJZ-RL7 CAD Model

Description

AD7476WARJZ-RL7 - A High-Speed, Low-Power, 12-Bit A/D Converter from Analog Devices Inc.

The AD7476WARJZ-RL7 is a cutting-edge 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is designed for applications that require fast conversion rates without compromising on power efficiency or accuracy. Its compact size and high level of integration make it an ideal choice for space-constrained applications.

With its 12-bit resolution, the AD7476WARJZ-RL7 offers precise digital representation of analog signals, allowing for detailed and accurate measurements. This makes it suitable for a broad range of applications, including medical devices, industrial control systems, and data acquisition systems where precise data conversion is critical.

The device operates from a single 2.35 V to 5.25 V power supply and features a high-speed serial interface that supports SPI, QSPI, MICROWIRE, and DSP interface standards. This versatility in communication protocols ensures that the AD7476WARJZ-RL7 can be easily integrated into various digital systems without the need for complicated interfacing or additional components.

One of the standout features of the AD7476WARJZ-RL7 is its impressive conversion rate of up to 1 MSPS (Mega-Samples per Second), enabling real-time data acquisition and processing in dynamic environments. Despite its high-speed operation, the ADC maintains a low power consumption, with typical operating currents as low as 1 mA, making it an energy-efficient choice for battery-powered or energy-sensitive applications.

The ADC comes in a compact 8-lead SOT-23 package, which is highly beneficial for designs where board space is at a premium. Additionally, the AD7476WARJZ-RL7 offers a pseudo-differential analog input structure, which provides increased noise immunity and helps to reduce the number of external components required for signal conditioning.

Overall, the AD7476WARJZ-RL7 from Analog Devices Inc. is a robust, high-performance ADC that delivers fast conversion speeds, low power consumption, and high accuracy in a small footprint. Its ease of integration and compatibility with multiple digital interfaces make it an excellent choice for designers looking to enhance the performance of their digital systems without increasing complexity.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess