EN
  • EN
  • DE

AD9867BCPZRL

Part No AD9867BCPZRL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC BROADBAND FRONT-END 64LFCSP / Broadband Front-End 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series MxFE™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Broadband Front-End
Applications Power Line Networking
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD9867
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 40492-AD9867BCPZRL
Ultra Librarian 3D Model Ultra Librarian AD9867BCPZRL CAD Model

Description

Analog Devices Inc. AD9867BCPZRL Mixed-Signal Front-End (MxFE®) Processor

The AD9867BCPZRL is a highly integrated mixed-signal front-end (MxFE®) processor from Analog Devices Inc., designed for broadband communications systems such as wireless base stations and cable modems. This versatile component integrates a high-performance analog-to-digital converter (ADC), a digital-to-analog converter (DAC), and additional signal processing functionality into a single compact package.

Key Features:

  • 12-bit ADC and DAC: The AD9867BCPZRL features a 12-bit ADC with a sample rate up to 80 MSPS (Mega Samples per Second) and a 12-bit DAC with an interpolation factor of 2, 4, or 8 and a maximum sample rate of 160 MSPS. This enables high-resolution signal acquisition and generation, which is critical for advanced communication systems.
  • Programmable Filters: Included are programmable baseband filters that allow users to customize the signal bandwidth according to the specific needs of their applications, providing flexibility and improving performance by reducing unwanted signal components.
  • Integrated PLL: The device includes an integrated phase-locked loop (PLL) for easy clock generation, reducing the need for external clocking components and simplifying the design process.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9867BCPZRL operates with low power consumption, making it suitable for portable and battery-powered applications where energy efficiency is paramount.
  • Compact LFCSP Package: The product is offered in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications:

The AD9867BCPZRL is ideal for a variety of communication applications, including:

  • Wireless base stations (WCDMA, TD-SCDMA, WiMAX, GSM, CDMA)
  • Cable modem termination systems
  • Software-defined radios
  • General-purpose data acquisition

With its high level of integration and performance, the AD9867BCPZRL from Analog Devices Inc. is a powerful solution for designers seeking to streamline their communications system designs while maintaining high-quality signal processing capabilities.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5668 $76.7004
6+ $20.9780 $125.8680
9+ $20.3224 $182.9016
12+ $19.6668 $236.0016
16+ $19.0112 $304.1792
21+ $17.0446 $357.9366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess