EN
  • EN
  • DE

AD9866BCPZRL

Part No AD9866BCPZRL
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC PROCESSOR FRONT END 64LFCSP / RF Front End HPNA, VDSL 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type HPNA, VDSL
Features 12-Bit ADC(s), 12-Bit DAC(s)
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD9866
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.31.0001
Win Source Part Number 40491-AD9866BCPZRL
Ultra Librarian 3D Model Ultra Librarian AD9866BCPZRL CAD Model

Description

Analog Devices AD9866BCPZRL: A Comprehensive Mixed-Signal Front-End Solution

The AD9866BCPZRL by Analog Devices Inc. is a versatile and high-performance mixed-signal front-end (MxFE®) integrated circuit designed for broadband applications. It is a key component for systems that require a high level of integration for space-constrained environments, providing both a digital-to-analog converter (DAC) and an analog-to-digital converter (ADC) in a single chip.

This product is tailored for use in a variety of applications, including broadband access systems such as cable modems, DSL modems, and wireless base station infrastructure. Its flexibility and efficiency make it a go-to solution for designers looking to streamline their product designs while maintaining high-quality signal processing capabilities.

Key Features:

  • Integrated Solution: Combining a 14-bit DAC and a 12-bit ADC, the AD9866BCPZRL offers a compact and integrated solution for transmitting and receiving complex broadband signals.
  • High-Speed Performance: With sampling rates up to 80 MSPS for the DAC and 105 MSPS for the ADC, this device ensures high-speed data conversion for real-time applications.
  • Programmable: The device includes a programmable interpolation filter for the DAC and a decimation filter for the ADC, allowing for customization to specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9866BCPZRL is optimal for applications where power consumption is a critical factor.
  • Dual-Port Interface: The inclusion of a dual-port, byte-wide LVDS interface facilitates easy integration with FPGAs and other digital systems.

Package and Availability:

The AD9866BCPZRL is available in a compact, 72-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified for the industrial temperature range of -40°C to +85°C. This product is also provided in a tape and reel format, denoted by the 'RL' suffix, which is ideal for high-volume production requirements.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9866BCPZRL is no exception. It delivers a mix of performance, integration, and efficiency, making it a smart choice for system designers and engineers seeking a robust front-end solution for their broadband communication needs.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.7751
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess