EN
  • EN
  • DE

AD9861BCPZ-80

Part No AD9861BCPZ-80
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC PROCESSOR FRONT END 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
RF Type WLL, WLAN
Features 10-Bit ADC(s), 10-Bit DAC(s)
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD9861
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 910097-AD9861BCPZ-80
Ultra Librarian 3D Model Ultra Librarian AD9861BCPZ-80 CAD Model

Description

The AD9861BCPZ-80 is a versatile and high-performance mixed-signal front-end (MxFE®) processor from the renowned manufacturer, Analog Devices Inc. This integrated circuit is designed to cater to the needs of a broad range of communication applications, including broadband modems, wireless LANs, and smart antenna systems. It is a key component for systems that require high data acquisition and signal processing capabilities.

Featuring a 12-bit analog-to-digital converter (ADC) and a 14-bit digital-to-analog converter (DAC), the AD9861BCPZ-80 operates at a maximum sample rate of 80 MSPS (Mega Samples Per Second), providing the precision and speed necessary for demanding signal processing tasks. The ADC and DAC are complemented by a variety of digital signal processing functions, which can be configured to optimize system performance.

This MxFE® processor comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications while providing excellent thermal performance. The AD9861BCPZ-80 also features a flexible digital interface that supports industry-standard LVDS (Low-Voltage Differential Signaling), making it easy to integrate into a wide range of digital systems.

The device operates over an extended temperature range, ensuring reliable performance in various environmental conditions. With its low power consumption, the AD9861BCPZ-80 is an ideal choice for portable and battery-powered applications where energy efficiency is critical.

Key features of the AD9861BCPZ-80 include:

  • 12-bit ADC with 80 MSPS sampling rate
  • 14-bit DAC with 80 MSPS update rate
  • Integrated digital downconverter (DDC) and digital upconverter (DUC)
  • LVDS digital interface for high-speed data transfer
  • 64-lead LFCSP for compact system design
  • Low power consumption for energy-efficient operation
  • Extended temperature range for versatility in deployment

The AD9861BCPZ-80 is an exemplary solution for engineers looking to implement high-quality data conversion and signal processing in their communication systems. Its combination of performance, integration, and flexibility makes it a top choice for a variety of applications.

You May Also Be Interested in

Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $91.4286

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess