EN
  • EN
  • DE

AD9861BCP-50

Part No AD9861BCP-50
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT-END MIXED SGNL 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
RF Type WLL, WLAN
Features 10-Bit ADC(s), 10-Bit DAC(s)
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.31.0001
Win Source Part Number 556642-AD9861BCP-50
Ultra Librarian 3D Model Ultra Librarian AD9861BCP-50 CAD Model

Description

The AD9861BCP-50 is a versatile and powerful mixed-signal front-end (MxFE®) processor from the esteemed manufacturer Analog Devices Inc. This integrated circuit is specifically designed to cater to the demanding requirements of broadband communication systems, including wireless and wired applications.

Key Features:

  • High Performance: The AD9861BCP-50 operates at a clock rate of up to 50 MSPS (Mega-Samples Per Second), providing high-speed data acquisition and processing capabilities.
  • Integrated Dual ADCs: It features two 12-bit analog-to-digital converters (ADCs) with a sample rate of 64 MSPS, enabling simultaneous sampling of multiple channels.
  • Dual DACs: The device also includes two 14-bit digital-to-analog converters (DACs) with an update rate of 128 MSPS, offering exceptional dynamic performance for signal generation.
  • Flexible Interface: With a programmable digital interface, the AD9861BCP-50 supports various data input formats and is compatible with a range of digital signal processors (DSPs) and FPGAs.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, making it suitable for portable and battery-powered devices.

Applications:

The AD9861BCP-50 is ideally suited for a broad array of applications, including but not limited to:

  • Wireless Local Loop (WLL) Systems
  • Multi-carrier, Multi-mode Wireless Communications
  • IF Sampling Receivers
  • Broadband Data Applications
  • Cable Modem Termination Systems

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD9861BCP-50 is built to meet high industry standards, ensuring consistent performance and durability across various environmental conditions.

Ordering Information:

To acquire the AD9861BCP-50 for your next project, you can contact Analog Devices Inc. directly or reach out to authorized distributors. Ensure you specify the correct part number to receive the precise component configuration you require.

You May Also Be Interested in

Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.7751
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess