EN
  • EN
  • DE

AD9854ASTZ

Part No AD9854ASTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description CMOS 300 MSPS Quadrature Complete DDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution (Bits) 12 b
Master fclk 300MHz
Tuning Word Width (Bits) 48 b
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 1139325-AD9854ASTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9854
Introduction Date November 09, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9854ASTZ CAD Model

Description

Product Overview: AD9854ASTZ by Analog Devices Inc.

The AD9854ASTZ is a highly integrated direct digital synthesizer (DDS) device from the renowned semiconductor company, Analog Devices Inc. This advanced component is designed to generate high-quality analog waveforms with great frequency agility and phase control, making it an ideal choice for a wide range of applications, including communications, instrumentation, and radar systems.

Key Features:

  • High-Speed DDS Core: The AD9854ASTZ features a high-speed DDS core capable of generating a frequency-agile sine wave output up to 300 MHz, which is particularly useful for applications requiring rapid frequency hopping or fine resolution.
  • Integrated 12-Bit DAC: Equipped with an integrated 12-bit digital-to-analog converter, the device ensures excellent spurious-free dynamic range (SFDR) and spectral purity.
  • Programmable Clock Multiplier: A programmable clock multiplier allows the use of a lower cost reference clock while still achieving high output frequencies.
  • Flexible Architecture: The AD9854ASTZ offers a flexible architecture with a variety of modulation capabilities, including phase modulation, frequency modulation, and amplitude modulation, facilitating complex signal generation.
  • Software Tunable: All the functions are software programmable, which means that the device can be easily configured and tuned via a serial or parallel I/O port.

Applications:

This versatile DDS component is designed to be used in a multitude of applications where precise signal generation is key. Some of the typical applications include:

  • Wireless and Wired Communication Systems
  • Signal Generators and Synthesizers
  • Test and Measurement Equipment
  • Commercial and Amateur Radio
  • Phased Array Radar Systems

Technical Specifications:

The AD9854ASTZ operates over a wide supply voltage range and is available in a compact LQFP surface-mount package. It features a high-stability internal reference clock, but it can also operate with an external clock source for enhanced flexibility.

Ordering Information:

To purchase the AD9854ASTZ or to obtain more detailed information, you can visit the Analog Devices Inc. website or contact an authorized distributor. The product is typically available in tape and reel packaging for ease of manufacturing integration.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 5MHZ 10BIT 10LFCSP
Lowest to $16.7142
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $77.6409
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $29.2478
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.5204

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.6418 $76.6418
2+ $71.7911 $143.5822
3+ $69.3657 $208.0971
4+ $64.5150 $258.0600
5+ $62.0896 $310.4480
6+ $59.6642 $357.9852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess