EN
  • EN
  • DE

AD9854ASQ

Part No AD9854ASQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 300 MHz Quadrature Complete-DDS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139323-AD9854ASQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9854ASQ CAD Model

Description

The AD9854ASQ is a highly integrated device from Analog Devices Inc., renowned for its precision and performance in generating complex waveforms. This Direct Digital Synthesis (DDS) based component is designed to produce a high-quality, frequency-agile signal with rapid settling times and fine frequency resolution, making it an ideal choice for a wide range of applications, including communications systems, instrumentation, and radar.

Key Features

  • High-Speed DDS Core: With a 300 MHz clock rate, the AD9854ASQ offers a fine frequency tuning resolution of 48 bits, which allows for precise signal generation and modulation.
  • Integrated DAC: The on-chip 12-bit DAC (Digital-to-Analog Converter) ensures that the synthesized analog output signal is of high quality, with a spurious-free dynamic range that is particularly desirable in demanding applications.
  • Programmable Modulation: The device supports both amplitude and phase modulation, providing users with the flexibility to encode signals as per their specific requirements.
  • Flexible Architecture: Users can take advantage of the multiple operating modes, including a single-tone mode, a frequency shift keying mode, and a user-defined linear sweep mode, which can be tailored to various application needs.
  • On-Chip RAM: The inclusion of RAM allows for the storage and digital synthesis of complex waveforms, which can be particularly useful in signal simulation and testing environments.

Applications

The versatility of the AD9854ASQ makes it suitable for a variety of applications. It is commonly used in:

  • Wireless and Wired Communication Systems
  • Signal Generators and Synthesizers
  • Test and Measurement Equipment
  • Radar and Navigation Systems

Technical Specifications

The AD9854ASQ operates over a wide supply voltage range and comes in a compact 80-lead LQFP (Low-profile Quad Flat Package) that is designed to meet the stringent space and power requirements of modern electronic devices. Its environmental operating conditions are specified for both commercial and industrial temperature ranges, ensuring reliability across various scenarios.

With its combination of speed, precision, and programmability, the AD9854ASQ from Analog Devices Inc. is a superior choice for designers looking to implement a DDS solution in their systems.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5384 $96.5384
2+ $93.5215 $187.0430
3+ $90.5046 $271.5138
4+ $87.4878 $349.9512
5+ $78.4372 $392.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess