EN
  • EN
  • DE

AD9850BRS

Part No AD9850BRS
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS SYNTHESIZER CMOS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Resolution (Bits) 10 b
Master fclk 125MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 077365-AD9850BRS
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Clock & Timing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian AD9850BRS CAD Model

Description

The AD9850BRS is a highly integrated device from Analog Devices Inc., designed to provide a comprehensive solution for frequency-related applications. This Direct Digital Synthesizer (DDS) chip is capable of generating a frequency-agile sine wave as well as a square wave output which makes it an ideal choice for applications requiring a stable and precise signal source.

Key Features

  • High-Frequency Output: The AD9850BRS is capable of producing a sine wave output up to 125 MHz, which can be tuned with 32-bit resolution.
  • Flexible Clocking Options: It features a clock input that can support up to 180 MHz, providing the user with flexibility in controlling the output frequency.
  • Programmable via Serial or Parallel Interface: This device can be easily programmed using either a serial or parallel interface, allowing for simple integration into a wide variety of systems.
  • On-Chip Comparators: The inclusion of on-chip comparators enables the AD9850BRS to also provide a square wave output, which can be used for clock generation, reference signaling, or digital modulation schemes.
  • Low Power Consumption: It operates with a 5V power supply and is designed for low power consumption, making it suitable for battery-powered devices and portable applications.

Applications

The AD9850BRS is versatile and can be used in a variety of applications such as:

  • Wireless communication systems
  • Signal generators and function generators
  • Test and measurement equipment
  • Frequency modulation and phase modulation systems
  • PLL (Phase-Locked Loop) frequency synthesizers

Product Specifications

Parameter Value
Output Frequency Range 0 to 125 MHz
Resolution 32-bit
Supply Voltage 5V
Interface Serial or Parallel
Package SSOP-28

The AD9850BRS from Analog Devices Inc. stands out as a reliable and precise DDS module, suitable for engineers and designers looking to implement frequency control and generation in their projects with minimal hassle and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
250 kSPS, 12-Bit Impedance Converter, Network Analyzer | IC DDS 16.776MHZ 12BIT 16SSOP
Lowest to $9.4329
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS | IC DDS 10BIT 50MHZ LP 20TSSOP
Lowest to $8.7254
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
11 mW Power, 2.3 V to 5.5 V, Complete DDS Power-down option | IC DDS 16MHZ 10BIT 20LFCSP
Lowest to $10.2632
Analog Devices Inc.
2.5 GSPS Direct Digital Synthesizer with 12-Bit DAC | IC DDS 16B 2.5GHZ 88LFCSP
Lowest to $679.1045
Analog Devices Inc.
1 GSPS Quadrature Digital Upconverter with 18-Bit IQ Data Path and 14-Bit DAC | IC DDS 1GSPS 14BIT IQ 100TQFP
Lowest to $58.2090
Analog Devices Inc.
Low Power, +2.3 V to +5.5 V, 50 MHz Complete DDS | IC DDS 50MHZ 10BIT 20TSSOP
Lowest to $9.5264
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $29.2478
Renesas Electronics America
Direct Digital Synthesizer | IC DDS 125MHZ 14BIT 48TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2446 $51.7338
8+ $14.1495 $113.1960
11+ $13.7073 $150.7803
16+ $13.2651 $212.2416
20+ $12.8230 $256.4600
27+ $11.4964 $310.4028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,854 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess